Cincinnati Fan manufacturers ten sizes of Model SQAF Square Airfoil Blowers in AMCA Class I, II, and III construction. The SQAF Airfoil Square Fans are an excellent choice for delivery of high air volumes at maximum efficiency. All models are available with two wheel designs and in multiple widths from 50% to 100%, to deliver the exact performance you need with a direct driven blower. Belt driven arrangements are also available. This fan is available in AMCA C spark resistant construction.
Typical Applications:
| Cincinnati Fan | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | Model SQAF |
| Product Name | Airfoil Square Centrifugal Fans |
| Applications / Use | HVAC |
| Environment | Clean |
| Fan / Blower Diameter | 17.0 inch (432 mm) |
| Air Flow Rate | 27985 SCFM (47567 m³/hr) |
| Static Pressure Range | 424 in H2O (792 Torr) |