Cincinnati Fan BI Plug Fan Centrifugal Fans Model CPF

Description
Cincinnati Fan offers twelve sizes of Model CPF Centrifugal Plug Fans in AMCA Class II and III construction. Designed to efficiently deliver large volumes of recirculated air, The Model CPF Centrifugal Plug Fan can be provided with or without a housing. All models are available with three wheel designs and in multiple widths from 50% to 100% to deliver exacting performance with a direct driven blower. Arrangement 9 belt driven fans are also available, which can be provided with insulated plug boxes for extreme temperatures. All aluminum and all stainless steel construction are available. This fan is available in AMCA A, B, or C spark resistant construction. Typical Applications: Oven recirculation Dryer recirculation Kilns Freezers Dust collection
Datasheet
Description
Cincinnati Fan offers twelve sizes of Model CPF Centrifugal Plug Fans in AMCA Class II and III construction. Designed to efficiently deliver large volumes of recirculated air, The Model CPF Centrifugal Plug Fan can be provided with or without a housing. All models are available with three wheel designs and in multiple widths from 50% to 100% to deliver exacting performance with a direct driven blower. Arrangement 9 belt driven fans are also available, which can be provided with insulated plug boxes for extreme temperatures. All aluminum and all stainless steel construction are available. This fan is available in AMCA A, B, or C spark resistant construction. Typical Applications: Oven recirculation Dryer recirculation Kilns Freezers Dust collection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BI Plug Fan Centrifugal Fans - Model CPF - Cincinnati Fan
Mason, OH, USA
BI Plug Fan Centrifugal Fans
Model CPF
BI Plug Fan Centrifugal Fans Model CPF
Cincinnati Fan offers twelve sizes of Model CPF Centrifugal Plug Fans in AMCA Class II and III construction. Designed to efficiently deliver large volumes of recirculated air, The Model CPF Centrifugal Plug Fan can be provided with or without a housing. All models are available with three wheel designs and in multiple widths from 50% to 100% to deliver exacting performance with a direct driven blower. Arrangement 9 belt driven fans are also available, which can be provided with insulated plug boxes for extreme temperatures. All aluminum and all stainless steel construction are available. This fan is available in AMCA A, B, or C spark resistant construction. Typical Applications: Oven recirculation Dryer recirculation Kilns Freezers Dust collection

Cincinnati Fan offers twelve sizes of Model CPF Centrifugal Plug Fans in AMCA Class II and III construction. Designed to efficiently deliver large volumes of recirculated air, The Model CPF Centrifugal Plug Fan can be provided with or without a housing. All models are available with three wheel designs and in multiple widths from 50% to 100% to deliver exacting performance with a direct driven blower. Arrangement 9 belt driven fans are also available, which can be provided with insulated plug boxes for extreme temperatures. All aluminum and all stainless steel construction are available. This fan is available in AMCA A, B, or C spark resistant construction.

Typical Applications:

  • Oven recirculation
  • Dryer recirculation
  • Kilns
  • Freezers
  • Dust collection
Supplier's Site Datasheet

Technical Specifications

  Cincinnati Fan
Product Category Fans and Blowers (industrial)
Product Number Model CPF
Product Name BI Plug Fan Centrifugal Fans
Applications / Use HVAC
Configuration Kilns, Freezers, Dust Collection, Oven nd Drying Recirculation
Environment Clean
Fan / Blower Diameter 25.0 inch (635 mm)
Air Flow Rate 46000 SCFM (78187 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1829833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 3.6 inch (92 mm)
Air Flow Rate 10 SCFM (17 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Upblast Belt Drive Roof Ventilator - Series 69 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 84.0 inch (305 to 2134 mm)
Features Doors
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details