Cincinnati Fan Wall Fans and Air Circulator Axial Fans Model AC

Description
Warehouse Fans - Air Circulators Cincinnati Fan offers five sizes of Air Circulators, all standard with spark resistant, cast aluminum propellers and Open Drip Proof (ODP) motors. Totally Enclosed (TEFC or TENV) motors also available. Compact and rugged, these industrial air circulators tilt and swivel to deliver air exactly where it’s needed. PERFORMANCE RANGE: Capacities up to 19,000 CFM. Air velocities up to 2687 FPM. Standard construction air stream temperatures up to 104° F (40° C). Features: Spark resistant, cast aluminum propellers are standard. All propellers are statically balanced to assure smooth operation. Heavy-duty 12 gauge steel drums on sizes 15”-30” and 10 gauge steel drum on 36” model. Fan drum can swivel 360° and can tilt up or down 40° from center. Strong, concentric circle or spiral, zinc-plated guards on inlet and outlet of drum meet OSHA safety standards. Yoke mount or wall-column mount available on 15”-30” fans. Yoke mount only on 36” model. Safe, no exposed moving parts. Open Drip Proof (ODP) motors are standard. Totally Enclosed (TEFC or TENV) motors are available. 115 Volt, 1 Phase, 60 Cycle, ODP motors (1/3 to 1 HP) have a 9 foot cord and plug. Standard finish is alligator green enamel.
Datasheet
Description
Warehouse Fans - Air Circulators Cincinnati Fan offers five sizes of Air Circulators, all standard with spark resistant, cast aluminum propellers and Open Drip Proof (ODP) motors. Totally Enclosed (TEFC or TENV) motors also available. Compact and rugged, these industrial air circulators tilt and swivel to deliver air exactly where it’s needed. PERFORMANCE RANGE: Capacities up to 19,000 CFM. Air velocities up to 2687 FPM. Standard construction air stream temperatures up to 104° F (40° C). Features: Spark resistant, cast aluminum propellers are standard. All propellers are statically balanced to assure smooth operation. Heavy-duty 12 gauge steel drums on sizes 15”-30” and 10 gauge steel drum on 36” model. Fan drum can swivel 360° and can tilt up or down 40° from center. Strong, concentric circle or spiral, zinc-plated guards on inlet and outlet of drum meet OSHA safety standards. Yoke mount or wall-column mount available on 15”-30” fans. Yoke mount only on 36” model. Safe, no exposed moving parts. Open Drip Proof (ODP) motors are standard. Totally Enclosed (TEFC or TENV) motors are available. 115 Volt, 1 Phase, 60 Cycle, ODP motors (1/3 to 1 HP) have a 9 foot cord and plug. Standard finish is alligator green enamel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Fans and Air Circulator Axial Fans - Model AC - Cincinnati Fan
Mason, OH, USA
Wall Fans and Air Circulator Axial Fans
Model AC
Wall Fans and Air Circulator Axial Fans Model AC
Warehouse Fans - Air Circulators Cincinnati Fan offers five sizes of Air Circulators, all standard with spark resistant, cast aluminum propellers and Open Drip Proof (ODP) motors. Totally Enclosed (TEFC or TENV) motors also available. Compact and rugged, these industrial air circulators tilt and swivel to deliver air exactly where it’s needed. PERFORMANCE RANGE: Capacities up to 19,000 CFM. Air velocities up to 2687 FPM. Standard construction air stream temperatures up to 104° F (40° C). Features: Spark resistant, cast aluminum propellers are standard. All propellers are statically balanced to assure smooth operation. Heavy-duty 12 gauge steel drums on sizes 15”-30” and 10 gauge steel drum on 36” model. Fan drum can swivel 360° and can tilt up or down 40° from center. Strong, concentric circle or spiral, zinc-plated guards on inlet and outlet of drum meet OSHA safety standards. Yoke mount or wall-column mount available on 15”-30” fans. Yoke mount only on 36” model. Safe, no exposed moving parts. Open Drip Proof (ODP) motors are standard. Totally Enclosed (TEFC or TENV) motors are available. 115 Volt, 1 Phase, 60 Cycle, ODP motors (1/3 to 1 HP) have a 9 foot cord and plug. Standard finish is alligator green enamel.

Warehouse Fans - Air Circulators

Cincinnati Fan offers five sizes of Air Circulators, all standard with spark resistant, cast aluminum propellers and Open Drip Proof (ODP) motors. Totally Enclosed (TEFC or TENV) motors also available. Compact and rugged, these industrial air circulators tilt and swivel to deliver air exactly where it’s needed.

PERFORMANCE RANGE:

  • Capacities up to 19,000 CFM.
  • Air velocities up to 2687 FPM.
  • Standard construction air stream temperatures up to 104° F (40° C).

Features:

  • Spark resistant, cast aluminum propellers are standard.
  • All propellers are statically balanced to assure smooth operation.
  • Heavy-duty 12 gauge steel drums on sizes 15”-30” and 10 gauge steel drum on 36” model.
  • Fan drum can swivel 360° and can tilt up or down 40° from center.
  • Strong, concentric circle or spiral, zinc-plated guards on inlet and outlet of drum meet OSHA safety standards.
  • Yoke mount or wall-column mount available on 15”-30” fans. Yoke mount only on 36” model.
  • Safe, no exposed moving parts.
  • Open Drip Proof (ODP) motors are standard. Totally Enclosed (TEFC or TENV) motors are available.
  • 115 Volt, 1 Phase, 60 Cycle, ODP motors (1/3 to 1 HP) have a 9 foot cord and plug.
  • Standard finish is alligator green enamel.
Supplier's Site Datasheet

Technical Specifications

  Cincinnati Fan
Product Category Fans and Blowers (industrial)
Product Number Model AC
Product Name Wall Fans and Air Circulator Axial Fans
Configuration Mancooler; Warehouse Fans
Environment Clean
Fan / Blower Diameter 36.0 inch (914 mm)
Features Wall
Air Flow Rate 19000 SCFM (32295 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 653436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 115 SCFM (195 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Pressure Blower - Series 07 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 11.0 to 14.0 inch (279 to 356 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details