Cincinnati Fan Exhauster Centrifugal Blowers Model RBE

Description
Cincinnati Fan manufactures eight sizes of Model RBE Radial Bladed Industrial Exhausters in four construction levels and three wheel designs for ordinary to the most severe service. All models are available with multiple width housings and multiple width wheels to deliver exacting performance. The RBE fan is available in all aluminum or all stainless steel construction. This fan is available in AMCA A, B, or C spark resistant construction. Features: All models available with housing and wheel widths from 50% to 100%, in 5% increments, to deliver the performance you need with a direct driven blower. Continuous welded housings, instead of lock seams, eliminate air leakage. Heavy gauge steel bases, with internal bracing, maximize rigidity and promote long equipment life. Blower housings can be rotated in 45° increments to provide increased configuration flexibility in the field. Removable inlet & drive side plates allow for removal of blower wheel or motor, or shaft and bearings on belt driven models, without disconnecting inlet or discharge connections. Inlet side support assures a minimal vibration housing.
Datasheet
Description
Cincinnati Fan manufactures eight sizes of Model RBE Radial Bladed Industrial Exhausters in four construction levels and three wheel designs for ordinary to the most severe service. All models are available with multiple width housings and multiple width wheels to deliver exacting performance. The RBE fan is available in all aluminum or all stainless steel construction. This fan is available in AMCA A, B, or C spark resistant construction. Features: All models available with housing and wheel widths from 50% to 100%, in 5% increments, to deliver the performance you need with a direct driven blower. Continuous welded housings, instead of lock seams, eliminate air leakage. Heavy gauge steel bases, with internal bracing, maximize rigidity and promote long equipment life. Blower housings can be rotated in 45° increments to provide increased configuration flexibility in the field. Removable inlet & drive side plates allow for removal of blower wheel or motor, or shaft and bearings on belt driven models, without disconnecting inlet or discharge connections. Inlet side support assures a minimal vibration housing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster Centrifugal Blowers - Model RBE - Cincinnati Fan
Mason, OH, USA
Exhauster Centrifugal Blowers
Model RBE
Exhauster Centrifugal Blowers Model RBE
Cincinnati Fan manufactures eight sizes of Model RBE Radial Bladed Industrial Exhausters in four construction levels and three wheel designs for ordinary to the most severe service. All models are available with multiple width housings and multiple width wheels to deliver exacting performance. The RBE fan is available in all aluminum or all stainless steel construction. This fan is available in AMCA A, B, or C spark resistant construction. Features: All models available with housing and wheel widths from 50% to 100%, in 5% increments, to deliver the performance you need with a direct driven blower. Continuous welded housings, instead of lock seams, eliminate air leakage. Heavy gauge steel bases, with internal bracing, maximize rigidity and promote long equipment life. Blower housings can be rotated in 45° increments to provide increased configuration flexibility in the field. Removable inlet & drive side plates allow for removal of blower wheel or motor, or shaft and bearings on belt driven models, without disconnecting inlet or discharge connections. Inlet side support assures a minimal vibration housing.

Cincinnati Fan manufactures eight sizes of Model RBE Radial Bladed Industrial Exhausters in four construction levels and three wheel designs for ordinary to the most severe service. All models are available with multiple width housings and multiple width wheels to deliver exacting performance. The RBE fan is available in all aluminum or all stainless steel construction. This fan is available in AMCA A, B, or C spark resistant construction.

Features:

  • All models available with housing and wheel widths from 50% to 100%, in 5% increments, to deliver the performance you need with a direct driven blower.
  • Continuous welded housings, instead of lock seams, eliminate air leakage.
  • Heavy gauge steel bases, with internal bracing, maximize rigidity and promote long equipment life.
  • Blower housings can be rotated in 45° increments to provide increased configuration flexibility in the field.
  • Removable inlet & drive side plates allow for removal of blower wheel or motor, or shaft and bearings on belt driven models, without disconnecting inlet or discharge connections.
  • Inlet side support assures a minimal vibration housing.
Supplier's Site Datasheet

Technical Specifications

  Cincinnati Fan
Product Category Fans and Blowers (industrial)
Product Number Model RBE
Product Name Exhauster Centrifugal Blowers
Applications / Use Ventilation; Materials Handling
Environment Clean; Dust
Fan / Blower Diameter 41.0 inch (1041 mm)
Air Flow Rate 22528 SCFM (38291 m³/hr)
Static Pressure Range 448 in H2O (837 Torr)
Unlock Full Specs
to access all available technical data

Similar Products

Roof Ventilator - Series 26 & 27 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 60.0 inch (610 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
VLF 797 / HLF 797 Laminar Flow Module -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Explosion-Proof Exhaust Fan - EFX - Thermon, Inc
Specs
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details