Cincinnati Fan Axial Exhaust Fans Model PF

Description
Cincinnati Fan offers nine sizes of Model PF Direct Drive Propeller Fans with spark resistant, cast aluminum propellers, heavy-duty steel propellers, or stainless steel propellers. These industrial propeller fans can be provided in either supply or exhaust configuration. Available with Open Drip Proof (ODP), Totally Enclosed (TEFC or TENV), or EXP (explosion proof) motors, models with explosion proof motors utilize cast aluminum propellers are standard. Features: Heavy-duty steel panels. 12"-20" fans have 16 gauge panels, 24"-30" fans have 14 gauge panels and 36"-48" fans have 12 gauge panels. Heavy gauge motor support structures to minimize vibration. Spun venturi in panels for efficient airflow. Spark resistant, cast aluminum propellers or heavy-duty steel propellers. Stainless steel propellers are also available. All propellers are statically balanced to assure smooth operation. Entire panel and motor support is cleaned with detergent wash, phosphatized, painted with gray enamel and oven cured prior to assembly. Automatic, chain operated or motor operated extruded aluminum shutters are also available.
Datasheet
Description
Cincinnati Fan offers nine sizes of Model PF Direct Drive Propeller Fans with spark resistant, cast aluminum propellers, heavy-duty steel propellers, or stainless steel propellers. These industrial propeller fans can be provided in either supply or exhaust configuration. Available with Open Drip Proof (ODP), Totally Enclosed (TEFC or TENV), or EXP (explosion proof) motors, models with explosion proof motors utilize cast aluminum propellers are standard. Features: Heavy-duty steel panels. 12"-20" fans have 16 gauge panels, 24"-30" fans have 14 gauge panels and 36"-48" fans have 12 gauge panels. Heavy gauge motor support structures to minimize vibration. Spun venturi in panels for efficient airflow. Spark resistant, cast aluminum propellers or heavy-duty steel propellers. Stainless steel propellers are also available. All propellers are statically balanced to assure smooth operation. Entire panel and motor support is cleaned with detergent wash, phosphatized, painted with gray enamel and oven cured prior to assembly. Automatic, chain operated or motor operated extruded aluminum shutters are also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Exhaust Fans - Model PF - Cincinnati Fan
Mason, OH, USA
Axial Exhaust Fans
Model PF
Axial Exhaust Fans Model PF
Cincinnati Fan offers nine sizes of Model PF Direct Drive Propeller Fans with spark resistant, cast aluminum propellers, heavy-duty steel propellers, or stainless steel propellers. These industrial propeller fans can be provided in either supply or exhaust configuration. Available with Open Drip Proof (ODP), Totally Enclosed (TEFC or TENV), or EXP (explosion proof) motors, models with explosion proof motors utilize cast aluminum propellers are standard. Features: Heavy-duty steel panels. 12"-20" fans have 16 gauge panels, 24"-30" fans have 14 gauge panels and 36"-48" fans have 12 gauge panels. Heavy gauge motor support structures to minimize vibration. Spun venturi in panels for efficient airflow. Spark resistant, cast aluminum propellers or heavy-duty steel propellers. Stainless steel propellers are also available. All propellers are statically balanced to assure smooth operation. Entire panel and motor support is cleaned with detergent wash, phosphatized, painted with gray enamel and oven cured prior to assembly. Automatic, chain operated or motor operated extruded aluminum shutters are also available.

Cincinnati Fan offers nine sizes of Model PF Direct Drive Propeller Fans with spark resistant, cast aluminum propellers, heavy-duty steel propellers, or stainless steel propellers. These industrial propeller fans can be provided in either supply or exhaust configuration. Available with Open Drip Proof (ODP), Totally Enclosed (TEFC or TENV), or EXP (explosion proof) motors, models with explosion proof motors utilize cast aluminum propellers are standard.

Features:

  • Heavy-duty steel panels. 12"-20" fans have 16 gauge panels, 24"-30" fans have 14 gauge panels and 36"-48" fans have 12 gauge panels.
  • Heavy gauge motor support structures to minimize vibration.
  • Spun venturi in panels for efficient airflow.
  • Spark resistant, cast aluminum propellers or heavy-duty steel propellers. Stainless steel propellers are also available.
  • All propellers are statically balanced to assure smooth operation.
  • Entire panel and motor support is cleaned with detergent wash, phosphatized, painted with gray enamel and oven cured prior to assembly.
  • Automatic, chain operated or motor operated extruded aluminum shutters are also available.
Supplier's Site Datasheet

Technical Specifications

  Cincinnati Fan
Product Category Fans and Blowers (industrial)
Product Number Model PF
Product Name Axial Exhaust Fans
Applications / Use Ventilation
Configuration Roof Exhausters
Environment Clean
Fan / Blower Diameter 48.0 inch (1219 mm)
Features Dampers; ExplosionProof; Wall
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1829841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.9 inch (176 mm)
Air Flow Rate 92 SCFM (156 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Ring Fans - Series 01, 08, 10 & 14 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 72.0 inch (610 to 1829 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details