Cincinnati Fan Fabricated Steel Centrifugal Blowers Model PBS

Description
Cincinnati Fan manufactures seven models of the PBS fabricated steel pressure blowers. All models are welded 10 gauge steel housings and wheels. Multiple steel alloys available. Cast aluminum wheels are also available. Four models available with multiple inlet sizes for a wide range in performance. All sizes available in both direct and belt drive. This fan is available in AMCA A, B, or C spark resistant construction. Features: The PBS, 10 gauge, fabricated steel housing is heavier duty than most fabricated steel blower housings in this size range. Standard models have fabricated steel wheels. By adding a cast aluminum wheel and aluminum shaft collar, they are all AMCA Type B spark resistant. (For AMCA Type A spark resistance, see Model PB Cast Aluminum Pressure Blowers). All models are available with multiple wheel sizes and four models are available with multiple inlet sizes. This provides eighty lines of compact, cost efficient, direct drive performance ratings. Blower housings, wheels and bases are detergent washed, phosphatized and painted with oven cured gray enamel.
Datasheet
Description
Cincinnati Fan manufactures seven models of the PBS fabricated steel pressure blowers. All models are welded 10 gauge steel housings and wheels. Multiple steel alloys available. Cast aluminum wheels are also available. Four models available with multiple inlet sizes for a wide range in performance. All sizes available in both direct and belt drive. This fan is available in AMCA A, B, or C spark resistant construction. Features: The PBS, 10 gauge, fabricated steel housing is heavier duty than most fabricated steel blower housings in this size range. Standard models have fabricated steel wheels. By adding a cast aluminum wheel and aluminum shaft collar, they are all AMCA Type B spark resistant. (For AMCA Type A spark resistance, see Model PB Cast Aluminum Pressure Blowers). All models are available with multiple wheel sizes and four models are available with multiple inlet sizes. This provides eighty lines of compact, cost efficient, direct drive performance ratings. Blower housings, wheels and bases are detergent washed, phosphatized and painted with oven cured gray enamel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fabricated Steel Centrifugal Blowers - Model PBS - Cincinnati Fan
Mason, OH, USA
Fabricated Steel Centrifugal Blowers
Model PBS
Fabricated Steel Centrifugal Blowers Model PBS
Cincinnati Fan manufactures seven models of the PBS fabricated steel pressure blowers. All models are welded 10 gauge steel housings and wheels. Multiple steel alloys available. Cast aluminum wheels are also available. Four models available with multiple inlet sizes for a wide range in performance. All sizes available in both direct and belt drive. This fan is available in AMCA A, B, or C spark resistant construction. Features: The PBS, 10 gauge, fabricated steel housing is heavier duty than most fabricated steel blower housings in this size range. Standard models have fabricated steel wheels. By adding a cast aluminum wheel and aluminum shaft collar, they are all AMCA Type B spark resistant. (For AMCA Type A spark resistance, see Model PB Cast Aluminum Pressure Blowers). All models are available with multiple wheel sizes and four models are available with multiple inlet sizes. This provides eighty lines of compact, cost efficient, direct drive performance ratings. Blower housings, wheels and bases are detergent washed, phosphatized and painted with oven cured gray enamel.

Cincinnati Fan manufactures seven models of the PBS fabricated steel pressure blowers. All models are welded 10 gauge steel housings and wheels. Multiple steel alloys available. Cast aluminum wheels are also available. Four models available with multiple inlet sizes for a wide range in performance. All sizes available in both direct and belt drive. This fan is available in AMCA A, B, or C spark resistant construction.

Features:

  • The PBS, 10 gauge, fabricated steel housing is heavier duty than most fabricated steel blower housings in this size range.
  • Standard models have fabricated steel wheels. By adding a cast aluminum wheel and aluminum shaft collar, they are all AMCA Type B spark resistant.
    (For AMCA Type A spark resistance, see Model PB Cast Aluminum Pressure Blowers).
  • All models are available with multiple wheel sizes and four models are available with multiple inlet sizes. This provides eighty lines of compact, cost efficient, direct drive performance ratings.
  • Blower housings, wheels and bases are detergent washed, phosphatized and painted with oven cured gray enamel.
Supplier's Site Datasheet

Technical Specifications

  Cincinnati Fan
Product Category Fans and Blowers (industrial)
Product Number Model PBS
Product Name Fabricated Steel Centrifugal Blowers
Applications / Use Pressure Blower; Product / Process Cooling; Materials Handling
Environment Clean; Dust
Fan / Blower Diameter 20.0 inch (508 mm)
Air Flow Rate 4462 SCFM (7584 m³/hr)
Static Pressure Range 427 in H2O (797 Torr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2364579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 23 SCFM (39 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Upblast Belt Drive Roof Ventilator - Series 69 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 84.0 inch (305 to 2134 mm)
Features Doors
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details