Cincinnati Fan Centrifugal Pressure Blowers Model HP-II

Description
Cincinnati Fan manufactures HP-Series II High Static Pressure Radial Blowers in twelve models, each available with multiple wheel sizes. The HP-II fans include continuously welded heavy gauge steel housings with removable inlet plates and housings, Teflon shaft seals, and flanged inlets and outlets. Two different wheel designs are available including one with a continuously rising pressure characteristic for assured stable operation to complete shut off. The HP-Series II fan is also available in all aluminum or all stainless steel construction. This fan is available in AMCA A, B, or C spark resistant construction. Features: Each radial blower model is available with four to six wheel sizes for more airflow selections with a direct drive arrangement. Continuous welded housings and teflon shaft seal to prevent air leakage. Inlet and discharge flanges drilled per ASA, 150 pound and ANSI, 125 pound standard pipe sizes, are standard. Blower housings are reversible and rotatable in 45° increments. Removable inlet & drive side plates allow wheel or motor, or shaft & bearings on belt driven models, to be removed without disconnecting inlet or discharge connections.
Datasheet
Description
Cincinnati Fan manufactures HP-Series II High Static Pressure Radial Blowers in twelve models, each available with multiple wheel sizes. The HP-II fans include continuously welded heavy gauge steel housings with removable inlet plates and housings, Teflon shaft seals, and flanged inlets and outlets. Two different wheel designs are available including one with a continuously rising pressure characteristic for assured stable operation to complete shut off. The HP-Series II fan is also available in all aluminum or all stainless steel construction. This fan is available in AMCA A, B, or C spark resistant construction. Features: Each radial blower model is available with four to six wheel sizes for more airflow selections with a direct drive arrangement. Continuous welded housings and teflon shaft seal to prevent air leakage. Inlet and discharge flanges drilled per ASA, 150 pound and ANSI, 125 pound standard pipe sizes, are standard. Blower housings are reversible and rotatable in 45° increments. Removable inlet & drive side plates allow wheel or motor, or shaft & bearings on belt driven models, to be removed without disconnecting inlet or discharge connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Pressure Blowers - Model HP-II - Cincinnati Fan
Mason, OH, USA
Centrifugal Pressure Blowers
Model HP-II
Centrifugal Pressure Blowers Model HP-II
Cincinnati Fan manufactures HP-Series II High Static Pressure Radial Blowers in twelve models, each available with multiple wheel sizes. The HP-II fans include continuously welded heavy gauge steel housings with removable inlet plates and housings, Teflon shaft seals, and flanged inlets and outlets. Two different wheel designs are available including one with a continuously rising pressure characteristic for assured stable operation to complete shut off. The HP-Series II fan is also available in all aluminum or all stainless steel construction. This fan is available in AMCA A, B, or C spark resistant construction. Features: Each radial blower model is available with four to six wheel sizes for more airflow selections with a direct drive arrangement. Continuous welded housings and teflon shaft seal to prevent air leakage. Inlet and discharge flanges drilled per ASA, 150 pound and ANSI, 125 pound standard pipe sizes, are standard. Blower housings are reversible and rotatable in 45° increments. Removable inlet & drive side plates allow wheel or motor, or shaft & bearings on belt driven models, to be removed without disconnecting inlet or discharge connections.

Cincinnati Fan manufactures HP-Series II High Static Pressure Radial Blowers in twelve models, each available with multiple wheel sizes. The HP-II fans include continuously welded heavy gauge steel housings with removable inlet plates and housings, Teflon shaft seals, and flanged inlets and outlets. Two different wheel designs are available including one with a continuously rising pressure characteristic for assured stable operation to complete shut off. The HP-Series II fan is also available in all aluminum or all stainless steel construction. This fan is available in AMCA A, B, or C spark resistant construction.

Features:

  • Each radial blower model is available with four to six wheel sizes for more airflow selections with a direct drive arrangement.
  • Continuous welded housings and teflon shaft seal to prevent air leakage.
  • Inlet and discharge flanges drilled per ASA, 150 pound and ANSI, 125 pound standard pipe sizes, are standard.
  • Blower housings are reversible and rotatable in 45° increments.
  • Removable inlet & drive side plates allow wheel or motor, or shaft & bearings on belt driven models, to be removed without disconnecting inlet or discharge connections.
Supplier's Site Datasheet

Technical Specifications

  Cincinnati Fan
Product Category Fans and Blowers (industrial)
Product Number Model HP-II
Product Name Centrifugal Pressure Blowers
Applications / Use Pressure Blower; Materials Handling
Environment Clean; Dust
Fan / Blower Diameter 78.0 inch (1981 mm)
Air Flow Rate 7000 SCFM (11898 m³/hr)
Static Pressure Range 485 in H2O (906 Torr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2832239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 47 SCFM (80 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details