Cincinnati Fan Personnel Floor Axial Fans Models PMC & CM

Description
Cincinnati Fan manufactures sixteen models of Industrial Floor Fans in seven sizes and two mounting types. All are standard with spark resistant, cast aluminum propellers and Totally Enclosed (TEFC or TENV) motors. Explosion Proof (EXP) motors are also available. Rugged and portable, these industrial cooling fans fans provided targeted air delivery wherever it is needed. Features: Heavy gauge steel drums. Strong, concentric circle, zinc-plated guards on inlet and outlet of drum meet OSHA safety standards. Safe, no exposed moving parts. Spark resistant, cast aluminum propellers and TEFC or TENV motors are standard. All propellers are statically balanced to assure smooth operation. Wiring pigtail (no plug) is brought from motor conduit box to outside of drum for specified operating voltage. Not available on any models with EXP motors. Coatings available for weather and corrosion resistance.
Datasheet
Description
Cincinnati Fan manufactures sixteen models of Industrial Floor Fans in seven sizes and two mounting types. All are standard with spark resistant, cast aluminum propellers and Totally Enclosed (TEFC or TENV) motors. Explosion Proof (EXP) motors are also available. Rugged and portable, these industrial cooling fans fans provided targeted air delivery wherever it is needed. Features: Heavy gauge steel drums. Strong, concentric circle, zinc-plated guards on inlet and outlet of drum meet OSHA safety standards. Safe, no exposed moving parts. Spark resistant, cast aluminum propellers and TEFC or TENV motors are standard. All propellers are statically balanced to assure smooth operation. Wiring pigtail (no plug) is brought from motor conduit box to outside of drum for specified operating voltage. Not available on any models with EXP motors. Coatings available for weather and corrosion resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personnel Floor Axial Fans - Models PMC & CM - Cincinnati Fan
Mason, OH, USA
Personnel Floor Axial Fans
Models PMC & CM
Personnel Floor Axial Fans Models PMC & CM
Cincinnati Fan manufactures sixteen models of Industrial Floor Fans in seven sizes and two mounting types. All are standard with spark resistant, cast aluminum propellers and Totally Enclosed (TEFC or TENV) motors. Explosion Proof (EXP) motors are also available. Rugged and portable, these industrial cooling fans fans provided targeted air delivery wherever it is needed. Features: Heavy gauge steel drums. Strong, concentric circle, zinc-plated guards on inlet and outlet of drum meet OSHA safety standards. Safe, no exposed moving parts. Spark resistant, cast aluminum propellers and TEFC or TENV motors are standard. All propellers are statically balanced to assure smooth operation. Wiring pigtail (no plug) is brought from motor conduit box to outside of drum for specified operating voltage. Not available on any models with EXP motors. Coatings available for weather and corrosion resistance.

Cincinnati Fan manufactures sixteen models of Industrial Floor Fans in seven sizes and two mounting types. All are standard with spark resistant, cast aluminum propellers and Totally Enclosed (TEFC or TENV) motors. Explosion Proof (EXP) motors are also available. Rugged and portable, these industrial cooling fans fans provided targeted air delivery wherever it is needed.

Features:

  • Heavy gauge steel drums.
  • Strong, concentric circle, zinc-plated guards on inlet and outlet of drum meet OSHA safety standards.
  • Safe, no exposed moving parts.
  • Spark resistant, cast aluminum propellers and TEFC or TENV motors are standard.
  • All propellers are statically balanced to assure smooth operation.
  • Wiring pigtail (no plug) is brought from motor conduit box to outside of drum for specified operating voltage. Not available on any models with EXP motors.
  • Coatings available for weather and corrosion resistance.
Supplier's Site Datasheet

Technical Specifications

  Cincinnati Fan
Product Category Fans and Blowers (industrial)
Product Number Models PMC & CM
Product Name Personnel Floor Axial Fans
Configuration Mancooler; Warehouse Fans
Environment Clean
Fan / Blower Diameter 36.0 inch (914 mm)
Features ExplosionProof; Portable; Stand Alone (Free Standing)
Air Flow Rate 28490 SCFM (48425 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8841004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 8.8 inch (224 mm)
Air Flow Rate 47 SCFM (80 m³/hr)
View Details
Biogas Blower - Delta Blower GM4S ... GM240L - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Upblast Smoke Ventilator - Series 69H - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 60.0 inch (457 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details