Cincinnati Fan Forward Curve Cast Aluminum Centrifugal Blowers Model LM & LMF

Description
Cincinnati Fan manufactures 7 models of cast aluminum volume blowers. 4 models are available with cast on discharge flanges. All models have forward curve wheels (also known as squirrel cage fan wheels) that produce a large volume of air at low noise levels and low horsepower. Multiple wheel sizes and motor speeds available for a wide range of performance ratings. Features: Cast aluminum blower housing. Rugged appearance is a plus for OEM designers of heavy duty equipment. All models are AMCA Type C spark resistant. With the addition of an aluminum wheel (available on most sizes), "LM" blowers are AMCA Type B spark resistant. Round inlets and discharges allow for easy slip or flanged connections to duct or pipe without additional cost of square-to-round transitions. Arrangement 8 units come standard with shaft/coupling guards. Arrangement 9 units come standard with belt guards.
Datasheet
Description
Cincinnati Fan manufactures 7 models of cast aluminum volume blowers. 4 models are available with cast on discharge flanges. All models have forward curve wheels (also known as squirrel cage fan wheels) that produce a large volume of air at low noise levels and low horsepower. Multiple wheel sizes and motor speeds available for a wide range of performance ratings. Features: Cast aluminum blower housing. Rugged appearance is a plus for OEM designers of heavy duty equipment. All models are AMCA Type C spark resistant. With the addition of an aluminum wheel (available on most sizes), "LM" blowers are AMCA Type B spark resistant. Round inlets and discharges allow for easy slip or flanged connections to duct or pipe without additional cost of square-to-round transitions. Arrangement 8 units come standard with shaft/coupling guards. Arrangement 9 units come standard with belt guards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forward Curve Cast Aluminum Centrifugal Blowers - Model LM & LMF - Cincinnati Fan
Mason, OH, USA
Forward Curve Cast Aluminum Centrifugal Blowers
Model LM & LMF
Forward Curve Cast Aluminum Centrifugal Blowers Model LM & LMF
Cincinnati Fan manufactures 7 models of cast aluminum volume blowers. 4 models are available with cast on discharge flanges. All models have forward curve wheels (also known as squirrel cage fan wheels) that produce a large volume of air at low noise levels and low horsepower. Multiple wheel sizes and motor speeds available for a wide range of performance ratings. Features: Cast aluminum blower housing. Rugged appearance is a plus for OEM designers of heavy duty equipment. All models are AMCA Type C spark resistant. With the addition of an aluminum wheel (available on most sizes), "LM" blowers are AMCA Type B spark resistant. Round inlets and discharges allow for easy slip or flanged connections to duct or pipe without additional cost of square-to-round transitions. Arrangement 8 units come standard with shaft/coupling guards. Arrangement 9 units come standard with belt guards.

Cincinnati Fan manufactures 7 models of cast aluminum volume blowers. 4 models are available with cast on discharge flanges. All models have forward curve wheels (also known as squirrel cage fan wheels) that produce a large volume of air at low noise levels and low horsepower. Multiple wheel sizes and motor speeds available for a wide range of performance ratings.

Features:

  • Cast aluminum blower housing. Rugged appearance is a plus for OEM designers of heavy duty equipment.
  • All models are AMCA Type C spark resistant. With the addition of an aluminum wheel (available on most sizes), "LM" blowers are AMCA Type B spark resistant.
  • Round inlets and discharges allow for easy slip or flanged connections to duct or pipe without additional cost of square-to-round transitions.
  • Arrangement 8 units come standard with shaft/coupling guards.
  • Arrangement 9 units come standard with belt guards.
Supplier's Site Datasheet

Technical Specifications

  Cincinnati Fan
Product Category Fans and Blowers (industrial)
Product Number Model LM & LMF
Product Name Forward Curve Cast Aluminum Centrifugal Blowers
Applications / Use Pressure Blower
Configuration Ink Drying, Electronic Cabinet Ventilation
Environment Clean; Dust
Fan / Blower Diameter 4.0 inch (102 mm)
Air Flow Rate 2000 SCFM (3399 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2832238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 8 SCFM (14 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Duct Axial® Fans - Series 44, 44V, 46, 46V, 48, & 48V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details