Cincinnati Fan Centrifugal Pressure Blowers Model HP-I

Description
Cincinnati Fan manufactures five models of HP-Series I, High Pressure Radial Blowers, each available with multiple wheel sizes. These fans feature continuously welded heavy gauge steel housings with removable inlet and drive side plates. The HP-I blowers include spark resistant, cast aluminum or optional fabricated steel wheels and Teflon shaft seals. The HP-Series I fan is also available in all aluminum or all stainless steel construction. This fan is available in AMCA A, B, or C spark resistant construction. Features: Continuous welded housings and teflon shaft seals to prevent air leakage. Cast aluminum wheels for AMCA Type C spark resistance. With addition of aluminum shaft sleeve, they are AMCA Type B spark resistant. AMCA Type A also available. Two wheel sizes per model for more airflow selections with direct drive arrangements. Discharge flanges are standard. Blower housing is reversible and rotatable in 45° increments. Removable inlet & drive side plates allow wheel or motor, or shaft & bearings on belt driven models, to be removed without disconnecting inlet or discharge connections.
Datasheet
Description
Cincinnati Fan manufactures five models of HP-Series I, High Pressure Radial Blowers, each available with multiple wheel sizes. These fans feature continuously welded heavy gauge steel housings with removable inlet and drive side plates. The HP-I blowers include spark resistant, cast aluminum or optional fabricated steel wheels and Teflon shaft seals. The HP-Series I fan is also available in all aluminum or all stainless steel construction. This fan is available in AMCA A, B, or C spark resistant construction. Features: Continuous welded housings and teflon shaft seals to prevent air leakage. Cast aluminum wheels for AMCA Type C spark resistance. With addition of aluminum shaft sleeve, they are AMCA Type B spark resistant. AMCA Type A also available. Two wheel sizes per model for more airflow selections with direct drive arrangements. Discharge flanges are standard. Blower housing is reversible and rotatable in 45° increments. Removable inlet & drive side plates allow wheel or motor, or shaft & bearings on belt driven models, to be removed without disconnecting inlet or discharge connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Pressure Blowers - Model HP-I - Cincinnati Fan
Mason, OH, USA
Centrifugal Pressure Blowers
Model HP-I
Centrifugal Pressure Blowers Model HP-I
Cincinnati Fan manufactures five models of HP-Series I, High Pressure Radial Blowers, each available with multiple wheel sizes. These fans feature continuously welded heavy gauge steel housings with removable inlet and drive side plates. The HP-I blowers include spark resistant, cast aluminum or optional fabricated steel wheels and Teflon shaft seals. The HP-Series I fan is also available in all aluminum or all stainless steel construction. This fan is available in AMCA A, B, or C spark resistant construction. Features: Continuous welded housings and teflon shaft seals to prevent air leakage. Cast aluminum wheels for AMCA Type C spark resistance. With addition of aluminum shaft sleeve, they are AMCA Type B spark resistant. AMCA Type A also available. Two wheel sizes per model for more airflow selections with direct drive arrangements. Discharge flanges are standard. Blower housing is reversible and rotatable in 45° increments. Removable inlet & drive side plates allow wheel or motor, or shaft & bearings on belt driven models, to be removed without disconnecting inlet or discharge connections.

Cincinnati Fan manufactures five models of HP-Series I, High Pressure Radial Blowers, each available with multiple wheel sizes. These fans feature continuously welded heavy gauge steel housings with removable inlet and drive side plates. The HP-I blowers include spark resistant, cast aluminum or optional fabricated steel wheels and Teflon shaft seals. The HP-Series I fan is also available in all aluminum or all stainless steel construction. This fan is available in AMCA A, B, or C spark resistant construction.

Features:

  • Continuous welded housings and teflon shaft seals to prevent air leakage.
  • Cast aluminum wheels for AMCA Type C spark resistance. With addition of aluminum shaft sleeve, they are AMCA Type B spark resistant. AMCA Type A also available.
  • Two wheel sizes per model for more airflow selections with direct drive arrangements.
  • Discharge flanges are standard.
  • Blower housing is reversible and rotatable in 45° increments.
  • Removable inlet & drive side plates allow wheel or motor, or shaft & bearings on belt driven models, to be removed without disconnecting inlet or discharge connections.
Supplier's Site Datasheet

Technical Specifications

  Cincinnati Fan
Product Category Fans and Blowers (industrial)
Product Number Model HP-I
Product Name Centrifugal Pressure Blowers
Applications / Use Pressure Blower; Materials Handling
Environment Clean; Dust
Fan / Blower Diameter 30.0 inch (762 mm)
Air Flow Rate 1200 SCFM (2040 m³/hr)
Static Pressure Range 437 in H2O (816 Torr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.5 inch (215 mm)
Air Flow Rate 110 SCFM (187 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Duct Fans - Series 28, 34 & 35 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Fiberglass
View Details