Megadyne Americas Datasheets for Timing Belts (inch)

English pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance of speed ratio is an important design consideration. English pitch is the distance between belt teeth based on inches (in).
Timing Belts (inch): Learn more

Page: 1 2 3
Product Name Notes
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement
.0816" pitch timing belts made of Neoprene with Fiberglass reinforcement
.200" pitch timing belts made of Neoprene with Fiberglass reinforcement
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement
0.080" Pitch timing belts made of Polyurethane with Kevlar® or Polyester cord
0.081" Pitch timing belts made of Polyurethane with Kevlar® or Polyester cord
F-12 Flat Belt Kevlar® Cord Welded Urethane Timing Belts Custom welded urethane belting Specify Length XXX inches
F-12 Flat Belt Steel Cord Welded Urethane Timing Belts Custom welded urethane belting Specify Length XXX inches
F-8 Flat Belt Kevlar® Cord Welded Urethane Timing Belts Custom welded urethane belting Specify Length XXX inches
F-8 Flat Belt Steel Cord Welded Urethane Timing Belts Custom welded urethane belting Specify Length XXX inches
Double Sided H .500" pitch timing belts made of Neoprene with Fiberglass reinforcement
Double Sided L .375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Double Sided XL .200" pitch timing belts made of Neoprene with Fiberglass reinforcement
H 0.500" pitch, 18" min. welded belt length, 200ft standard roll length
L 0.375" pitch, 17" min. welded belt length, 200ft standard roll length
SECA® polyurethane timing belts are used open ended for linear motion and positioning, or spliced endless for synchronized conveying Resistant to moisture, grease, oil and gasoline. Resistant to ultraviolet light...
XH 0..875" pitch, 42" min. welded belt length, 100 ft standard roll length
XL .200" Pitch timing belts made of Polyurethane reinforced with steel tensile cords
XL 0.200" pitch, 17" min. welded belt length, 200ft standard roll length

<< Prev