Megadyne Americas L Neoprene Timing Belt 945L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 945L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
945L
L Neoprene Timing Belt 945L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 945L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Belt Material Rubber
View Details
Synchro-Link® Timing Belts - Polyurethane (RMA) (XL, L) -  - Bando American, Inc.
Specs
ANSI Pitch 0.200" (XL); 0.375" (L)
Belt Width 0.2500 to 1 inch (6.35 to 25.4 mm)
Number of Teeth 30 to 364
View Details
T20-S -  - Habasit America
Habasit America
Specs
Belt Width 1 inch (25.4 mm)
Ultimate Tensile Strength 951 lbs (431 kg)
Reinforcement Steel; S - Standard Steel
View Details