Double Sided H .500" pitch timing belts made of Neoprene with Fiberglass reinforcement
| Megadyne Americas | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | D540H |
| Product Name | Double Sided H Neoprene Timing Belt |
| ANSI Pitch | 0.500" (H) |
| Features | Double-Sided |
| Belt Length | 54 inch (1372 mm) |