Double Sided L .375" pitch timing belts made of Neoprene with Fiberglass reinforcement
| Megadyne Americas | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | D480L |
| Product Name | Double Sided L Neoprene Timing Belt |
| ANSI Pitch | 0.375" (L) |
| Features | Double-Sided |
| Belt Length | 48 inch (1219 mm) |