Megadyne Americas L Neoprene Timing Belt 817L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 817L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
817L
L Neoprene Timing Belt 817L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 817L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3750 inch (9.52 mm)
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Belt Material Rubber
View Details
FAT20-I -  - Habasit America
Habasit America
Specs
Belt Width 1 inch (25.4 mm)
Reinforcement Steel; I - Stainless steel
View Details
Timing Belt, 0.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Belt Length 2.4 to 152 inch (60.96 to 3861 mm)
View Details