Double Sided XL .200" pitch timing belts made of Neoprene with Fiberglass reinforcement
| Megadyne Americas | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | D306XL |
| Product Name | Double Sided XL Neoprene Timing Belt |
| ANSI Pitch | 0.200" (XL) |
| Features | Double-Sided |
| Belt Length | 30.6 inch (777 mm) |