Megadyne Americas MXL Neoprene Timing Belt 82MXL

Description
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
MXL Neoprene Timing Belt - 82MXL - Megadyne Americas
Pineville, NC, United States
MXL Neoprene Timing Belt
82MXL
MXL Neoprene Timing Belt 82MXL
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 82MXL
Product Name MXL Neoprene Timing Belt
ANSI Pitch 0.080" (MXL)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 inch (3.17 mm)
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Belt Material Rubber
View Details
T80 Urethane Kevlar® / Urethane Poly Timing Belt - 180T80 - Megadyne Americas
Specs
ANSI Pitch 0.080" (MXL)
Belt Length 14.4 inch (366 mm)
Number of Teeth 180
View Details
D-L Double Sided Timing Belts -  - SKF/North America
Specs
ANSI Pitch 0.375" (L)
Features Double-Sided
Belt Width 0.5000 to 18 inch (12.7 to 457 mm)
View Details