Double Sided L .375" pitch timing belts made of Neoprene with Fiberglass reinforcement
| Megadyne Americas | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | D172L |
| Product Name | Double Sided L Neoprene Belt |
| ANSI Pitch | 0.375" (L) |
| Features | Double-Sided |
| Belt Width | 0.5000 to 2 inch (12.7 to 50.8 mm) |
| Belt Length | 17.25 inch (438 mm) |