Megadyne Americas L Urethane Steel Belt 918L

Description
.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords
Description
.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Suppliers

Company
Product
Description
Supplier Links
L Urethane Steel Belt - 918L - Megadyne Americas
Pineville, NC, United States
L Urethane Steel Belt
918L
L Urethane Steel Belt 918L
.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 918L
Product Name L Urethane Steel Belt
ANSI Pitch 0.375" (L)
Belt Width 0.5000 to 1.25 inch (12.7 to 31.75 mm)
Belt Length 91.88 inch (2334 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Belt Material Rubber
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3750 inch (9.52 mm)
View Details
D-L Double Sided Timing Belts -  - SKF/Global
Specs
ANSI Pitch 0.375" (L)
Features Double-Sided
Belt Width 0.5000 to 18 inch (12.7 to 457 mm)
View Details
Timing Belt, 1/5
Specs
ANSI Pitch 0.200" (XL)
Belt Width 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
Belt Length 4 to 60 inch (102 to 1524 mm)
View Details