SpeedBear Fasteners Datasheets for Rivets
Rivets are headed pins with a point that passes through two pieces of material. Beating or pressing down the point causes it to spread out and form a second head. Rivets can be used to connect two plates or pieces of material together.
Rivets: Learn more
| Product Name | Notes |
|---|---|
| 1100 aluminum body and aluminum mandrel rivets. Grip ranges from 0.031 to .500 inches. | |
| 120 degree countersunk head, aluminum body and carbon steel mandrel rivets with a grip range of .062 to .500 inches. | |
| 5052 aluminum body and aluminum mandrel rivets. Grip ranges from 0.031 to 1.000 inches. | |
| 5052 aluminum body and steel mandrel rivets with large secondary head expansion. Grip ranges from 0.080 to .375 inches. | |
| 5056 aluminum body and coated carbon steel mandrel rivets. Grip ranges from 0.031 to 1.000 inches. | |
| All aluminum dome head style CLOSED END SEALING rivets. Grip range of .063 to .500 inches. | |
| All aluminum dome head style rivets. Grip range of .063 to .875 inches. | |
| All aluminum flush head style (120 degree countersunk) rivets. Grip range of .063 to .625 inches. | |
| All aluminum large flange head style rivets. Grip range of .063 to .750 inches. | |
| All steel dome head style rivets. Grip range of .063 to .750 inches. | |
| All steel flush head style (120 degree countersunk) rivets. Grip range of .063 to .5000 inches. | |
| All steel large flange head style rivets. Grip range of .063 to .750 inches. | |
| Aluminum body/ steel mandrel dome head style closed end sealingrivets. Grip range of .063 to .500 inches. | |
| Carbon steel plated body and coated carbon steel mandrel rivets. Grip ranges from 0.031 to 1.000 inches. | |
| Countersunk head, aluminum body and carbon steel mandrel rivets with a grip range of .039 to .500 inches. | |
| Dome head style rivets with aluminum body and steel mandrel. Grip range of .001 to 1.000 inches. | |
| Dome head, aluminum body and aluminum mandrel rivets with a grip range of .039 to .750 inches. | |
| Dome head, aluminum body and aluminum mandrel rivets with a grip range of .080 to .472 inches. | |
| Dome head, aluminum body and carbon steel mandrel rivets with a grip range of .039 to .750 inches. | |
| Dome head, aluminum body and carbon steel mandrel rivets with a grip range of .080 to .375 inches. | |
| Dome head, steel body and steel mandrel rivets with a grip range of .039 to .250 inches. | |
| ETP copper body and coated carbon steel mandrel rivets. Grip ranges from 0.063 to .250 inches. | |
| Flush head style rivets with aluminum body and steel mandrel (120 degree countersunk). Grip range of .063 to .625 inches. | |
| Large flange head style rivets with aluminum body and steel mandrel. Grip range of .063 to 1.000 inches. | |
| Large flange head, aluminum body and carbon steel mandrel rivets with a grip range of .031 to .500 inches. | |
| Large flange head, aluminum body and carbon steel mandrel rivets with a grip range of .039 to .750 inches. | |
| Low profile head, blind breakstem rivets with aluminum body and carbon steel mandrel. Grip range of .031 to .500 inches. | |
| Plated monel body and coated carbon steel mandrel rivets with 120 degree countersunk head. Grip ranges from 0.020 to .520 inches. | |
| Plated monel body and coated carbon steel mandrel rivets with dome head. Grip ranges from 0.031 to .500 inches. | |
| Stainless steel body and coated carbon steel mandrel rivets. Grip ranges from 0.031 to .500 inches. | |
| Stainless steel body and stainless steel mandrel rivets. Grip ranges from 0.031 to .500 inches. | |
| These dome head, hollow core rivets feature a 305 stainless steel body and stainless steel mandrel, with a grip range of 0.032 to .250 inches. | |
| These dome head, hollow core rivets feature a copper body and carbon steel mandrel, with a grip range of 0.063 to .187 inches. | |
| These domed head rivets feature a 1100 aluminum body and an aluminum mandrel, with a grip range of 0.063 to .500 inches. | |
| These domed head, hollow core rivets feature a 5056 aluminum body and a carbon steel mandrel, with a grip range of 0.032 to .500 inches. | |
| These domed head, solid core rivets feature a 5056 aluminum body and a carbon steel mandrel, with a grip range of 0.063 to .375 inches. | |
| These rivets feature a 5056 aluminum body and a stainless steel mandrel, with a grip range of 0.126 to .375 inches. | |
| These rivets feature a 5056 aluminum body, carbon steel mandrel, and 120 degree countersunk head with a grip range of 0.125 to .375 inches. | |
| These rivets feature a plated carbon steel body and mandrel, with a grip range of 0.125 to .375 inches. | |
| Tri-fold type large secondary expansion rivets with aluminum body and aluminum mandrel. Grip range of .030 to .375 inches. |