SpeedBear Fasteners BEARCO Dome Head Style Rivets 44D

Description
Dome head style rivets with aluminum body and steel mandrel. Grip range of .001 to 1.000 inches.
Description
Dome head style rivets with aluminum body and steel mandrel. Grip range of .001 to 1.000 inches.

Suppliers

Company
Product
Description
Supplier Links
BEARCO Dome Head Style Rivets - 44D - SpeedBear Fasteners
Imperial, PA, USA
BEARCO Dome Head Style Rivets
44D
BEARCO Dome Head Style Rivets 44D
Dome head style rivets with aluminum body and steel mandrel. Grip range of .001 to 1.000 inches.

Dome head style rivets with aluminum body and steel mandrel. Grip range of .001 to 1.000 inches.

Supplier's Site

Technical Specifications

  SpeedBear Fasteners
Product Category Rivets
Product Number 44D
Product Name BEARCO Dome Head Style Rivets
Rivet Type Dome Head Style Rivet
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Panel Snap Rivet - 3445 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1380 inch (3.51 mm)
View Details
2 suppliers
Rivets - 2184445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Steel
Body / Shank Diameter 0.2008 inch (5.1 mm)
View Details
Internaly Threaded Rivet,Low profile head Closed End - Metric - AELS8-580-3-3-B - PennEngineering®
Specs
Rivet Type Blind; Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Metric
Material Steel
View Details
Drive Rivet, Universal Head, 7.9 mm - 38-110-21-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers