SpeedBear Fasteners Aluminum Body/Steel Mandrel Closed End Rivet 48CE

Description
Aluminum body/ steel mandrel dome head style closed end sealingrivets. Grip range of .063 to .500 inches.
Description
Aluminum body/ steel mandrel dome head style closed end sealingrivets. Grip range of .063 to .500 inches.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Body/Steel Mandrel Closed End Rivet - 48CE - SpeedBear Fasteners
Imperial, PA, USA
Aluminum Body/Steel Mandrel Closed End Rivet
48CE
Aluminum Body/Steel Mandrel Closed End Rivet 48CE
Aluminum body/ steel mandrel dome head style closed end sealingrivets. Grip range of .063 to .500 inches.

Aluminum body/ steel mandrel dome head style closed end sealingrivets. Grip range of .063 to .500 inches.

Supplier's Site

Technical Specifications

  SpeedBear Fasteners
Product Category Rivets
Product Number 48CE
Product Name Aluminum Body/Steel Mandrel Closed End Rivet
Rivet Type Closed End Rivet
Unlock Full Specs
to access all available technical data

Similar Products

Key Hole Panel Rivet - 3333 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3430 inch (8.71 mm)
View Details
2 suppliers
Internaly Threaded Rivet,Low profile head Open End - Unified - AELS8-632-80-INS - PennEngineering®
Specs
Rivet Type Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Unified
Material Steel
View Details
Drive Rivet, Universal Head, 7.9 mm - 38-110-09-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Rivets - 2067795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Finish Plain
Body / Shank Diameter 0.1299 inch (3.3 mm)
View Details