SpeedBear Fasteners BEARCO Flush Head Style Rivets (120 Degree Countersunk) 68K

Description
Flush head style rivets with aluminum body and steel mandrel (120 degree countersunk). Grip range of .063 to .625 inches.
Description
Flush head style rivets with aluminum body and steel mandrel (120 degree countersunk). Grip range of .063 to .625 inches.

Suppliers

Company
Product
Description
Supplier Links
BEARCO Flush Head Style Rivets (120 Degree Countersunk) - 68K - SpeedBear Fasteners
Imperial, PA, USA
BEARCO Flush Head Style Rivets (120 Degree Countersunk)
68K
BEARCO Flush Head Style Rivets (120 Degree Countersunk) 68K
Flush head style rivets with aluminum body and steel mandrel (120 degree countersunk). Grip range of .063 to .625 inches.

Flush head style rivets with aluminum body and steel mandrel (120 degree countersunk). Grip range of .063 to .625 inches.

Supplier's Site

Technical Specifications

  SpeedBear Fasteners
Product Category Rivets
Product Number 68K
Product Name BEARCO Flush Head Style Rivets (120 Degree Countersunk)
Rivet Type Flush Head Style Rivet
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Closed End - Metric - AELS8-580-5-7-B-INS - PennEngineering®
Specs
Rivet Type Blind; Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Metric
Material Steel
View Details
Drive Rivet, Universal Head, 4.8 mm - 38-106-04-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Nylon Panel Snap Rivet - 3440 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.0790 inch (2.01 mm)
View Details
2 suppliers
Rivets - 2065420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Steel
Finish Plain
View Details