SpeedBear Fasteners Tri-Fold Type Large Flange "Exploding Rivet" AALSE66LF

Description
Tri-fold type large secondary expansion rivets with aluminum body and aluminum mandrel. Grip range of .030 to .375 inches.
Description
Tri-fold type large secondary expansion rivets with aluminum body and aluminum mandrel. Grip range of .030 to .375 inches.

Suppliers

Company
Product
Description
Supplier Links
Tri-Fold Type Large Flange
Imperial, PA, USA
Tri-Fold Type Large Flange "Exploding Rivet"
AALSE66LF
Tri-Fold Type Large Flange "Exploding Rivet" AALSE66LF
Tri-fold type large secondary expansion rivets with aluminum body and aluminum mandrel. Grip range of .030 to .375 inches.

Tri-fold type large secondary expansion rivets with aluminum body and aluminum mandrel. Grip range of .030 to .375 inches.

Supplier's Site

Technical Specifications

  SpeedBear Fasteners
Product Category Rivets
Product Number AALSE66LF
Product Name Tri-Fold Type Large Flange "Exploding Rivet"
Rivet Type Tri-Fold Type Large Flange "Exploding Rivet"
Head Type Large Flange
Body / Shank Diameter 0.2031 inch (5.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Open End - Unified - AELS8-518-312 - PennEngineering®
Specs
Rivet Type Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Unified
Material Steel
View Details
Drive Rivet, Universal Head, 7.9 mm - 38-110-06-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Key Hole Panel Rivet - 3305 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Rivets - 2067750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Finish Plain
Body / Shank Diameter 0.1299 inch (3.3 mm)
View Details