5052 aluminum body and aluminum mandrel rivets. Grip ranges from 0.031 to 1.000 inches.
| SpeedBear Fasteners | |
|---|---|
| Product Category | Rivets |
| Product Number | AD48ABS |
| Product Name | POP Open End Rivets |
| Rivet Type | Open End Rivet |
| Body / Shank Diameter | 0.1250 inch (3.17 mm) |
| Grip Range / Length | 0.3760 to 0.5000 inch (9.55 to 12.7 mm) |