SpeedBear Fasteners MULTI-GRIP 120 Degree Countersunk Head Rivets 66-68K

Description
120 degree countersunk head, aluminum body and carbon steel mandrel rivets with a grip range of .062 to .500 inches.
Description
120 degree countersunk head, aluminum body and carbon steel mandrel rivets with a grip range of .062 to .500 inches.

Suppliers

Company
Product
Description
Supplier Links
MULTI-GRIP 120 Degree Countersunk Head Rivets - 66-68K - SpeedBear Fasteners
Imperial, PA, USA
MULTI-GRIP 120 Degree Countersunk Head Rivets
66-68K
MULTI-GRIP 120 Degree Countersunk Head Rivets 66-68K
120 degree countersunk head, aluminum body and carbon steel mandrel rivets with a grip range of .062 to .500 inches.

120 degree countersunk head, aluminum body and carbon steel mandrel rivets with a grip range of .062 to .500 inches.

Supplier's Site

Technical Specifications

  SpeedBear Fasteners
Product Category Rivets
Product Number 66-68K
Product Name MULTI-GRIP 120 Degree Countersunk Head Rivets
Rivet Type 120 Degree Countersunk Head Rivet
Head Type Countersunk
Body / Shank Diameter 0.1875 inch (4.76 mm)
Grip Range / Length 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Open End - Metric - AELS8-8125-7-9 - PennEngineering®
Specs
Rivet Type Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Metric
Material Steel
View Details
Key Hole Panel Rivet - 3300 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Drive Rivet, 100º Countersunk Head, 3.2 mm - 38-504-09-13 - Southco
Specs
Rivet Type Drive
Head Type Countersunk
Material Aluminum
View Details
2 suppliers
Rivets - 2422233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum
Body / Shank Diameter 0.1890 inch (4.8 mm)
View Details