SpeedBear Fasteners BEARCO Large Flange Head Style Rivets 616L

Description
Large flange head style rivets with aluminum body and steel mandrel. Grip range of .063 to 1.000 inches.
Description
Large flange head style rivets with aluminum body and steel mandrel. Grip range of .063 to 1.000 inches.

Suppliers

Company
Product
Description
Supplier Links
BEARCO Large Flange Head Style Rivets - 616L - SpeedBear Fasteners
Imperial, PA, USA
BEARCO Large Flange Head Style Rivets
616L
BEARCO Large Flange Head Style Rivets 616L
Large flange head style rivets with aluminum body and steel mandrel. Grip range of .063 to 1.000 inches.

Large flange head style rivets with aluminum body and steel mandrel. Grip range of .063 to 1.000 inches.

Supplier's Site

Technical Specifications

  SpeedBear Fasteners
Product Category Rivets
Product Number 616L
Product Name BEARCO Large Flange Head Style Rivets
Rivet Type Large Flange Head Style Rivet
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Open End - Metric - AELS8-8125-3-8 - PennEngineering®
Specs
Rivet Type Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Metric
Material Steel
View Details
Key Hole Panel Rivet - 3300 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Drive and Blind Rivets - 38-204-09-13 - bisco industries
Specs
Rivet Type Drive
Material Aluminum
Finish Natural
View Details
Rivets - 2184454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Steel
Body / Shank Diameter 0.1969 inch (5 mm)
View Details