SpeedBear Fasteners POP Open End Rivets AK44BS

Description
5056 aluminum body and coated carbon steel mandrel rivets. Grip ranges from 0.031 to 1.000 inches.
Description
5056 aluminum body and coated carbon steel mandrel rivets. Grip ranges from 0.031 to 1.000 inches.

Suppliers

Company
Product
Description
Supplier Links
POP Open End Rivets - AK44BS - SpeedBear Fasteners
Imperial, PA, USA
POP Open End Rivets
AK44BS
POP Open End Rivets AK44BS
5056 aluminum body and coated carbon steel mandrel rivets. Grip ranges from 0.031 to 1.000 inches.

5056 aluminum body and coated carbon steel mandrel rivets. Grip ranges from 0.031 to 1.000 inches.

Supplier's Site

Technical Specifications

  SpeedBear Fasteners
Product Category Rivets
Product Number AK44BS
Product Name POP Open End Rivets
Rivet Type Open End Rivet
Body / Shank Diameter 0.1250 inch (3.17 mm)
Grip Range / Length 0.1880 to 0.2500 inch (4.78 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Key Hole Panel Rivet - 3330 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3430 inch (8.71 mm)
View Details
2 suppliers
Internaly Threaded Rivet,Low profile head Open End - Metric - AELS8-610-4-2 - PennEngineering®
Specs
Rivet Type Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Metric
Material Steel
View Details
Drive Rivet, Tamper-Resistant Head, 4.8 mm - 10-99-108-13 - Southco
Specs
Rivet Type Drive
Material Aluminum
Finish Natural
View Details
2 suppliers
Rivets - 304077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Snap; Snap
Material Plastic; Nylon
Finish Plain
View Details