SpeedBear Fasteners Aluminum Body/Steel Mandrel Closed End Rivet 43CE

Description
Aluminum body/ steel mandrel dome head style closed end sealingrivets. Grip range of .063 to .500 inches.
Description
Aluminum body/ steel mandrel dome head style closed end sealingrivets. Grip range of .063 to .500 inches.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Body/Steel Mandrel Closed End Rivet - 43CE - SpeedBear Fasteners
Imperial, PA, USA
Aluminum Body/Steel Mandrel Closed End Rivet
43CE
Aluminum Body/Steel Mandrel Closed End Rivet 43CE
Aluminum body/ steel mandrel dome head style closed end sealingrivets. Grip range of .063 to .500 inches.

Aluminum body/ steel mandrel dome head style closed end sealingrivets. Grip range of .063 to .500 inches.

Supplier's Site

Technical Specifications

  SpeedBear Fasteners
Product Category Rivets
Product Number 43CE
Product Name Aluminum Body/Steel Mandrel Closed End Rivet
Rivet Type Closed End Rivet
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Closed End - Metric - AELS8-610-4-2-B - PennEngineering®
Specs
Rivet Type Blind; Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Metric
Material Steel
View Details
Key Hole Panel Rivet - 3312 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers
Drive Rivet, Full Brazier Head, 6.4 mm - 38-208-10-16 - Southco
Specs
Rivet Type Drive
Head Type Brazier
Material Aluminum
View Details
2 suppliers
Rivets - 2184441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Stainless Steel
Body / Shank Diameter 0.1890 inch (4.8 mm)
View Details