SpeedBear Fasteners POP Open End Rivets SSD46BS

Description
Stainless steel body and coated carbon steel mandrel rivets. Grip ranges from 0.031 to .500 inches.
Description
Stainless steel body and coated carbon steel mandrel rivets. Grip ranges from 0.031 to .500 inches.

Suppliers

Company
Product
Description
Supplier Links
POP Open End Rivets - SSD46BS - SpeedBear Fasteners
Imperial, PA, USA
POP Open End Rivets
SSD46BS
POP Open End Rivets SSD46BS
Stainless steel body and coated carbon steel mandrel rivets. Grip ranges from 0.031 to .500 inches.

Stainless steel body and coated carbon steel mandrel rivets. Grip ranges from 0.031 to .500 inches.

Supplier's Site

Technical Specifications

  SpeedBear Fasteners
Product Category Rivets
Product Number SSD46BS
Product Name POP Open End Rivets
Rivet Type Open End Rivet
Body / Shank Diameter 0.1250 inch (3.17 mm)
Grip Range / Length 0.2510 to 0.3750 inch (6.38 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Open End - Metric - AELS8-1015-3-8 - PennEngineering®
Specs
Rivet Type Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Metric
Material Steel
View Details
Drive Rivet, Liner Head, 4.8 mm - 10-14-706-13 - Southco
Specs
Rivet Type Drive
Material Aluminum
Finish Natural
View Details
2 suppliers
Key Hole Panel Rivet - 3302 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Rivets - 7257222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Finish Plain
Body / Shank Diameter 0.1339 inch (3.4 mm)
View Details