Carbon steel plated body and coated carbon steel mandrel rivets. Grip ranges from 0.031 to 1.000 inches.
| SpeedBear Fasteners | |
|---|---|
| Product Category | Rivets |
| Product Number | SD66BSLF |
| Product Name | POP Open End Rivets |
| Rivet Type | Open End Rivet |
| Body / Shank Diameter | 0.1875 inch (4.76 mm) |
| Grip Range / Length | 0.2510 to 0.3750 inch (6.38 to 9.52 mm) |