Dome head, aluminum body and carbon steel mandrel rivets with a grip range of .039 to .750 inches.
| SpeedBear Fasteners | |
|---|---|
| Product Category | Rivets |
| Product Number | AD66-68BS |
| Product Name | POP Multi-Grip Blind Rivet With Dome Head |
| Rivet Type | Blind |
| Head Type | Dome/Button |
| Body / Shank Diameter | 0.1875 inch (4.76 mm) |
| Grip Range / Length | 0.2510 to 0.5000 inch (6.38 to 12.7 mm) |