These domed head, hollow core rivets feature a 5056 aluminum body and a carbon steel mandrel, with a grip range of 0.032 to .500 inches.
| SpeedBear Fasteners | |
|---|---|
| Product Category | Rivets |
| Product Number | AD55H |
| Product Name | POP Closed End Sealing Rivets |
| Rivet Type | Closed End Sealing Rivet |
| Body / Shank Diameter | 0.1562 inch (3.97 mm) |
| Grip Range / Length | 0.1880 to 0.3120 inch (4.78 to 7.92 mm) |