ASAP Semiconductor LLC Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 10 20 24 25 26 27 28 29 30 31 32 33 34 35 36 40 50 60 70 80 90 100 150 200 250 300 350
Product Name Notes
CONVERTER MOD DC/DC 12V 200W Isolated 1 250V 425V 12V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 12V 200W Isolated 1 250V 425V 12V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 12V 300W Isolated 1 250V 425V 12V - - * 300W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 12V 300W Isolated 1 250V 425V 12V - - * 300W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 15V 200W Isolated 1 250V 425V 15V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 15V 200W Isolated 1 250V 425V 15V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 15V 300W Isolated 1 250V 425V 15V - - * 300W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 15V 300W Isolated 1 250V 425V 15V - - * 300W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 24V 200W Isolated 1 250V 425V 24V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 24V 200W Isolated 1 250V 425V 24V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 24V 300W Isolated 1 250V 425V 24V - - * 300W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 24V 300W Isolated 1 250V 425V 24V - - * 300W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 5V 300W Isolated 1 250V 425V 5V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 5V 300W Isolated 1 250V 425V 5V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 5V 400W Isolated 1 250V 425V 5V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 5V 400W Isolated 1 250V 425V 5V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 8V 300W Isolated 1 250V 425V 8V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 8V 300W Isolated 1 250V 425V 8V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 8V 400W Isolated 1 250V 425V 8V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 8V 400W Isolated 1 250V 425V 8V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...

<< Prev Next >>