Texas Instruments High-Performance Analog CONV DC/DC 48VIN 1.3V 3A 10-SIP Isolated 1 36V 75V 1.2 ~ 1.3 V - - 3A 10W 1.5kV (1500V) - Surface Mount 10-SIP SMD Module PT4227C

Description
CONV DC/DC 48VIN 1.3V 3A 10-SIP Isolated 1 36V 75V 1.2 ~ 1.3 V - - 3A 10W 1.5kV (1500V) - Surface Mount 10-SIP SMD Module 2.00"" L x 1.19"" W x 0.31"" H (50.8mm x 30.2mm x 7.9mm) Tray -40¦C ~ 85¦C 0.65
Request a Quote Datasheet
Description
CONV DC/DC 48VIN 1.3V 3A 10-SIP Isolated 1 36V 75V 1.2 ~ 1.3 V - - 3A 10W 1.5kV (1500V) - Surface Mount 10-SIP SMD Module 2.00"" L x 1.19"" W x 0.31"" H (50.8mm x 30.2mm x 7.9mm) Tray -40¦C ~ 85¦C 0.65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONV DC/DC 48VIN 1.3V 3A 10-SIP Isolated 1 36V 75V 1.2 ~ 1.3 V - - 3A 10W 1.5kV (1500V) - Surface Mount 10-SIP SMD Module - PT4227C - ASAP Semiconductor LLC
Anaheim, CA, United States
CONV DC/DC 48VIN 1.3V 3A 10-SIP Isolated 1 36V 75V 1.2 ~ 1.3 V - - 3A 10W 1.5kV (1500V) - Surface Mount 10-SIP SMD Module
PT4227C
CONV DC/DC 48VIN 1.3V 3A 10-SIP Isolated 1 36V 75V 1.2 ~ 1.3 V - - 3A 10W 1.5kV (1500V) - Surface Mount 10-SIP SMD Module PT4227C
CONV DC/DC 48VIN 1.3V 3A 10-SIP Isolated 1 36V 75V 1.2 ~ 1.3 V - - 3A 10W 1.5kV (1500V) - Surface Mount 10-SIP SMD Module 2.00"" L x 1.19"" W x 0.31"" H (50.8mm x 30.2mm x 7.9mm) Tray -40¦C ~ 85¦C 0.65

CONV DC/DC 48VIN 1.3V 3A 10-SIP Isolated 1 36V 75V 1.2 ~ 1.3 V - - 3A 10W 1.5kV (1500V) - Surface Mount 10-SIP SMD Module 2.00"" L x 1.19"" W x 0.31"" H (50.8mm x 30.2mm x 7.9mm) Tray -40¦C ~ 85¦C 0.65

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT4227C
930945-PT4227C
Power Supplies Board Mount DCDC Converters - PT4227C 930945-PT4227C
Manufacturer: Texas Instruments Win Source Part Number: 930945-PT4227C Series: Excalibur™ PT4220 (10W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 1.2 ~ 1.3V - - 3A 36V - 75V Input Package: Tray Package: 10-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT4227 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 930945-PT4227C
Series: Excalibur™ PT4220 (10W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 1.2 ~ 1.3V - - 3A 36V - 75V Input
Package: Tray
Package: 10-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT4227
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number PT4227C 930945-PT4227C
Product Name CONV DC/DC 48VIN 1.3V 3A 10-SIP Isolated 1 36V 75V 1.2 ~ 1.3 V - - 3A 10W 1.5kV (1500V) - Surface Mount 10-SIP SMD Module Power Supplies Board Mount DCDC Converters - PT4227C
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

60W Slimline Single Phase  Single Output Power Supplies - PS-S6005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
80 PLUS Gold 350W Flex ATX Power Supply (FSP) - PS8-350FATX-GB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details