Vicor Corporation CONVERTER MOD DC/DC 24V 400W Isolated 1 66V 154V 24V - - * 400W * * V110A24E400BL

Description
CONVERTER MOD DC/DC 24V 400W Isolated 1 66V 154V 24V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -10¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 24V 400W Isolated 1 66V 154V 24V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -10¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 24V 400W Isolated 1 66V 154V 24V - - * 400W * * - V110A24E400BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 24V 400W Isolated 1 66V 154V 24V - - * 400W * *
V110A24E400BL
CONVERTER MOD DC/DC 24V 400W Isolated 1 66V 154V 24V - - * 400W * * V110A24E400BL
CONVERTER MOD DC/DC 24V 400W Isolated 1 66V 154V 24V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -10¦C ~ 100¦C *

CONVERTER MOD DC/DC 24V 400W Isolated 1 66V 154V 24V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -10¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Electronic Wholesale - V110A24E400BL
1278777-V110A24E400BL
Electronic Wholesale - V110A24E400BL 1278777-V110A24E400BL
Manufacturer: Vicor Corporation Win Source Part Number: 1278777-V110A24E400B L Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 24V Efficiency: 86.6% Categories: Power Supplies - Board Mount Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 16.67A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: V110A24E400 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 400W Voltage - Input (Minimum): 66V Voltage - Input (Maximum): 154V Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278777-V110A24E400BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 24V
Efficiency: 86.6%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 16.67A
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: V110A24E400
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 400W
Voltage - Input (Minimum): 66V
Voltage - Input (Maximum): 154V
Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Buy Now
DC DC Converters - V110A24E400BL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V110A24E400BL-ND
DC DC Converters V110A24E400BL-ND
Isolated Module DC DC Converter 1 Output 24V 16.67A 66V - 154V Input

Isolated Module DC DC Converter 1 Output 24V 16.67A 66V - 154V Input

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Power Supplies Power Supplies Power Supplies
Product Number V110A24E400BL 1278777-V110A24E400BL V110A24E400BL-ND
Product Name CONVERTER MOD DC/DC 24V 400W Isolated 1 66V 154V 24V - - * 400W * * Electronic Wholesale - V110A24E400BL DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10060-170-3u-27632 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 170 amps
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details