Vicor Corporation DC DC Converters V110A24C300BL

Description
Isolated Module DC DC Converter 1 Output 24V 12.5A 66V - 154V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 12.5A 66V - 154V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1102-1210-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1210-ND
DC DC Converters 1102-1210-ND
Isolated Module DC DC Converter 1 Output 24V 12.5A 66V - 154V Input

Isolated Module DC DC Converter 1 Output 24V 12.5A 66V - 154V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 24V 300W Isolated 1 66V 154V 24V - - * 300W * * - V110A24C300BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 24V 300W Isolated 1 66V 154V 24V - - * 300W * *
V110A24C300BL
CONVERTER MOD DC/DC 24V 300W Isolated 1 66V 154V 24V - - * 300W * * V110A24C300BL
CONVERTER MOD DC/DC 24V 300W Isolated 1 66V 154V 24V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 24V 300W Isolated 1 66V 154V 24V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Electronic Wholesale - V110A24C300BL
1278776-V110A24C300BL
Electronic Wholesale - V110A24C300BL 1278776-V110A24C300BL
Manufacturer: Vicor Corporation Win Source Part Number: 1278776-V110A24C300B L Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 24V Efficiency: 88.9% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 12.5A Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: V110A24C300 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 300W Voltage - Input (Minimum): 66V Voltage - Input (Maximum): 154V Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278776-V110A24C300BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 24V
Efficiency: 88.9%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 12.5A
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: V110A24C300
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 300W
Voltage - Input (Minimum): 66V
Voltage - Input (Maximum): 154V
Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - V110A24C300BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V110A24C300BL
Power Supplies - Board Mount - DC DC Converters V110A24C300BL
DC DC CONVERTER 24V 300W

DC DC CONVERTER 24V 300W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1102-1210-ND V110A24C300BL 1278776-V110A24C300BL V110A24C300BL
Product Name DC DC Converters CONVERTER MOD DC/DC 24V 300W Isolated 1 66V 154V 24V - - * 300W * * Electronic Wholesale - V110A24C300BL Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Current 12.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details