AAEON Electronics, Inc. AMC-263

Description
Application Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation 5-Slot Wallmount Chassis, Full-Size/ Half-Size Cards Support Main Feature 5-Slot Wallmount Chassis 5-Slot PCI/ PICMG Bus Passive Backplanes Standard 1U Power Supply Up To 300W Front Panel 3.5" Disk Drive Bay For Floppy Disk Drive x 1 Internal 3.5" x 1 And Internal 2.5" Disk Drive Bay x 1 USB Port x 2 (On Front Panel)
Description
Application Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation 5-Slot Wallmount Chassis, Full-Size/ Half-Size Cards Support Main Feature 5-Slot Wallmount Chassis 5-Slot PCI/ PICMG Bus Passive Backplanes Standard 1U Power Supply Up To 300W Front Panel 3.5" Disk Drive Bay For Floppy Disk Drive x 1 Internal 3.5" x 1 And Internal 2.5" Disk Drive Bay x 1 USB Port x 2 (On Front Panel)

Suppliers

Company
Product
Description
Supplier Links
 - AMC-263 - AAEON Electronics, Inc.
Orange, CA, United States
Application Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation 5-Slot Wallmount Chassis, Full-Size/ Half-Size Cards Support Main Feature 5-Slot Wallmount Chassis 5-Slot PCI/ PICMG Bus Passive Backplanes Standard 1U Power Supply Up To 300W Front Panel 3.5" Disk Drive Bay For Floppy Disk Drive x 1 Internal 3.5" x 1 And Internal 2.5" Disk Drive Bay x 1 USB Port x 2 (On Front Panel)

Application

  • Industrial Automation
  • Factory Automation
  • Control Box
  • Transportation
  • Banking machine
  • ITS
  • HMI
  • Workstation

5-Slot Wallmount Chassis, Full-Size/ Half-Size Cards Support
Main Feature

  • 5-Slot Wallmount Chassis
  • 5-Slot PCI/ PICMG Bus Passive Backplanes
  • Standard 1U Power Supply Up To 300W
  • Front Panel 3.5" Disk Drive Bay For Floppy Disk Drive x 1
  • Internal 3.5" x 1 And Internal 2.5" Disk Drive Bay x 1
  • USB Port x 2 (On Front Panel)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Industrial Chassis and Card Cages
Product Number AMC-263
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Quiet 4U Rackmount Chassis with Dual Hot-Swap SATA HDD Trays - ACP-4320BP-00C - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
Rack - e4R08 - Gefran
Specs
Product Type Chassis
Mounting Style DIN Rail
CPU Slot One
View Details