AAEON Electronics, Inc. ARC-645

Description
4U 14-Slot Rackmount Chassis, Full-Size/ Half-Size CPU Cards Support Main Feature 4U Height 19" Rackmount Chassis 14-Slot ISA/ PICMG Bus Passive Backplanes Standard PS2 AT/ATX Or Mini-Redundant Power Supply 5.25" x 4 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay Internal 3.5” Disk Drive Bays For Hard Disk x 2 Dual Lockable Front Doors For Added Protection USB Port x 2 And Keyboard Connector x 1 On Front Panel Application Factory Autoamtion Industrial Automation Network Security DVR/ Surveillance Storage/SAN/NAS Gaming Transportation/ITS
Description
4U 14-Slot Rackmount Chassis, Full-Size/ Half-Size CPU Cards Support Main Feature 4U Height 19" Rackmount Chassis 14-Slot ISA/ PICMG Bus Passive Backplanes Standard PS2 AT/ATX Or Mini-Redundant Power Supply 5.25" x 4 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay Internal 3.5” Disk Drive Bays For Hard Disk x 2 Dual Lockable Front Doors For Added Protection USB Port x 2 And Keyboard Connector x 1 On Front Panel Application Factory Autoamtion Industrial Automation Network Security DVR/ Surveillance Storage/SAN/NAS Gaming Transportation/ITS

Suppliers

Company
Product
Description
Supplier Links
 - ARC-645 - AAEON Electronics, Inc.
Orange, CA, United States
4U 14-Slot Rackmount Chassis, Full-Size/ Half-Size CPU Cards Support Main Feature 4U Height 19" Rackmount Chassis 14-Slot ISA/ PICMG Bus Passive Backplanes Standard PS2 AT/ATX Or Mini-Redundant Power Supply 5.25" x 4 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay Internal 3.5” Disk Drive Bays For Hard Disk x 2 Dual Lockable Front Doors For Added Protection USB Port x 2 And Keyboard Connector x 1 On Front Panel Application Factory Autoamtion Industrial Automation Network Security DVR/ Surveillance Storage/SAN/NAS Gaming Transportation/ITS

4U 14-Slot Rackmount Chassis, Full-Size/ Half-Size CPU Cards Support
Main Feature

  • 4U Height 19" Rackmount Chassis
  • 14-Slot ISA/ PICMG Bus Passive Backplanes
  • Standard PS2 AT/ATX Or Mini-Redundant Power Supply
  • 5.25" x 4 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay
  • Internal 3.5” Disk Drive Bays For Hard Disk x 2
  • Dual Lockable Front Doors For Added Protection
  • USB Port x 2 And Keyboard Connector x 1 On Front Panel

Application

  • Factory Autoamtion
  • Industrial Automation
  • Network Security
  • DVR/ Surveillance
  • Storage/SAN/NAS
  • Gaming
  • Transportation/ITS
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Industrial Chassis and Card Cages
Product Number ARC-645
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Intel® Server Chassis H2216XXKR -  - Intel Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
View Details