AAEON Electronics, Inc. ARC-625

Description
2U 6-Slot Rackmount Chassis, Full-Size CPU Cards Support Main Feature 2U Height 19" Rackmount Chassis 6-Slot ISA/PICMG Bus Passive Backplanes Standard PS2 AT/ATX Power Up To 400W 5.25" x 1 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay Internal 3.5" x 2 Disk Drive Bays For Hard Disks Keyboard Connector x 1 On Front Panel Dual Lockable Front Doors Added Protection Application Factory Automation Industrial Automation Network Security Telecom Application Server
Description
2U 6-Slot Rackmount Chassis, Full-Size CPU Cards Support Main Feature 2U Height 19" Rackmount Chassis 6-Slot ISA/PICMG Bus Passive Backplanes Standard PS2 AT/ATX Power Up To 400W 5.25" x 1 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay Internal 3.5" x 2 Disk Drive Bays For Hard Disks Keyboard Connector x 1 On Front Panel Dual Lockable Front Doors Added Protection Application Factory Automation Industrial Automation Network Security Telecom Application Server

Suppliers

Company
Product
Description
Supplier Links
 - ARC-625 - AAEON Electronics, Inc.
Orange, CA, United States
2U 6-Slot Rackmount Chassis, Full-Size CPU Cards Support Main Feature 2U Height 19" Rackmount Chassis 6-Slot ISA/PICMG Bus Passive Backplanes Standard PS2 AT/ATX Power Up To 400W 5.25" x 1 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay Internal 3.5" x 2 Disk Drive Bays For Hard Disks Keyboard Connector x 1 On Front Panel Dual Lockable Front Doors Added Protection Application Factory Automation Industrial Automation Network Security Telecom Application Server

2U 6-Slot Rackmount Chassis, Full-Size CPU Cards Support
Main Feature

  • 2U Height 19" Rackmount Chassis
  • 6-Slot ISA/PICMG Bus Passive Backplanes
  • Standard PS2 AT/ATX Power Up To 400W
  • 5.25" x 1 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay
  • Internal 3.5" x 2 Disk Drive Bays For Hard Disks
  • Keyboard Connector x 1 On Front Panel
  • Dual Lockable Front Doors Added Protection

Application

  • Factory Automation
  • Industrial Automation
  • Network Security
  • Telecom
  • Application Server
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Industrial Chassis and Card Cages
Product Number ARC-625
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Desktop/Wallmount Chassis for MicroATX Motherboard - IPC-5122-00B - Advantech
Specs
Product Type Chassis
Form Factor ATX; microATX
Internal 3.5" Drive Bays 1
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
18-Slot 3U PXI Chassis - PXIS-2700 - ADLINK Technology Inc.
Specs
Product Type Chassis
Backplane Bus PXI Bus
Form Factor 3U x 160mm (A-Size)
View Details