AAEON Electronics, Inc. ARC-645M

Description
4U Rackmount Chassis, Industrial Main Board Support Main Feature 4U Height 19" Rackmount Chassis System Fan x 2 Support Cool Down CPU And Key Component Temperature Standard Motherboard ATX, Micro ATX Standard PS2 AT/ATX Or Mini-Redundant Power Supply 5.25" x 4 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay Internal 3.5" Disk Drive Bay x 2 For Hard Disk Dual Lockable Front Doors For Added Protection USB Port x 2 And Keyboard Connector x 1 On Front Panel Application Factory Automation Industrial Automation Network Security DVR/Surveillance Application Server
Description
4U Rackmount Chassis, Industrial Main Board Support Main Feature 4U Height 19" Rackmount Chassis System Fan x 2 Support Cool Down CPU And Key Component Temperature Standard Motherboard ATX, Micro ATX Standard PS2 AT/ATX Or Mini-Redundant Power Supply 5.25" x 4 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay Internal 3.5" Disk Drive Bay x 2 For Hard Disk Dual Lockable Front Doors For Added Protection USB Port x 2 And Keyboard Connector x 1 On Front Panel Application Factory Automation Industrial Automation Network Security DVR/Surveillance Application Server

Suppliers

Company
Product
Description
Supplier Links
 - ARC-645M - AAEON Electronics, Inc.
Orange, CA, United States
4U Rackmount Chassis, Industrial Main Board Support Main Feature 4U Height 19" Rackmount Chassis System Fan x 2 Support Cool Down CPU And Key Component Temperature Standard Motherboard ATX, Micro ATX Standard PS2 AT/ATX Or Mini-Redundant Power Supply 5.25" x 4 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay Internal 3.5" Disk Drive Bay x 2 For Hard Disk Dual Lockable Front Doors For Added Protection USB Port x 2 And Keyboard Connector x 1 On Front Panel Application Factory Automation Industrial Automation Network Security DVR/Surveillance Application Server

4U Rackmount Chassis, Industrial Main Board Support
Main Feature

  • 4U Height 19" Rackmount Chassis
  • System Fan x 2 Support Cool Down CPU And Key Component Temperature
  • Standard Motherboard ATX, Micro ATX
  • Standard PS2 AT/ATX Or Mini-Redundant Power Supply
  • 5.25" x 4 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay
  • Internal 3.5" Disk Drive Bay x 2 For Hard Disk
  • Dual Lockable Front Doors For Added Protection
  • USB Port x 2 And Keyboard Connector x 1 On Front Panel

Application

  • Factory Automation
  • Industrial Automation
  • Network Security
  • DVR/Surveillance
  • Application Server
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Industrial Chassis and Card Cages
Product Number ARC-645M
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

8-Slot Desktop/Wallmount Chassis with PS/2 or Redundant Power Supply - IPC-6608BP-30D - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Power Rating 300 watts
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
8-Slot 3U PXI Chassis with AC - PXIS-2508 - ADLINK Technology Inc.
Specs
Product Type Chassis
Backplane Bus PXI Bus
Form Factor 3U x 160mm (A-Size)
View Details