SAB BRÖCKSKES GmbH & Co. KG Datasheets for Electrical Power Wires

Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket. 
Electrical Power Wires: Learn more

Page: 1 2 3 4 5
Product Name Notes
05SJ-K is halogen-free, flexible silicone insulated strands with fibre-glass braiding with reference to DIN EN 50525-2-41. Moreover, it is used for applications at ambient temperatures higher than +55°C, for internal...
05SJ-U is a silicone insulated wire with fibre-glass braiding with reference to DIN EN 50525-2-41. Moreover, it is used for applications at ambient temperatures higher than +55°C, for internal wiring...
R 107 - Highly Flexible High-Voltage Single Conductor for Railway Applications The R 107 is a highly flexible, halogen-free high-voltage single conductor with Besilen® insulation for use as a power...
BiAF/ GL is silicone insulated strands with fibre-glass braiding. Moreover, they are used for applications at ambient temperatures higher than +55°C, for internal wiring of e.g. lamps and illuminations, heating...
Bus hybrid cables from SAB combine power supply and data transmission in one cable. These cables are used, for example, in the cable-hose assembly of the robots and, due to...
Grounding wire with braiding on the conductor to improve dimensional stability and contact. The design is particularly suitable for use on rail vehicles. The copper grounding wire is used as...
LiYY Cable - The PVC/PVC data cable is a flexible data cable with a small outer diameter. It is applied in scales, construction of appliances and control panels, construction of...
LiYY TP is a PVC data cable with twisted pairs and a small bending radius. The cable is used in scales, construction of appliances and control panels, construction of low-voltage...
N2GFA/2GFA is a silicone insulated wire acc. to DIN VDE 0250. Moreover, it is 0,75 mm² DIn VDE standardized. They are made for flexible applications for internal wiring of lamps,...
N2GFAF/2GFAF is a flexible silicone insulated wire acc. to DIN VDE 0250. Additionally, it is heat resistant and 0,75 mm² DIn VDE standardized. Moreover, they are made for highly flexible...
Robot motor cable TPE/PUR with nominal voltage of Uo/U 450/750 V and a temperature range of -40 to +90 °C. This halogen-free robot motor cable can be provided in the...
Robotic Cable, Power Cable
Robust, highly flexible control and power supply cable for On-/ Offshore equipment for harsh environmental conditions for example at drilling rigs of oil and gas exploitation. The cable is used...
SiAF/BiAF is silicone insulated strands that are heat resistant and halogen-free. Moreover, they are made for flexible applications for internal wiring of lamps, heating appliances, switchboard plants and distributors in...
Single pair Ethernet cable with power supply and UL approval for use in drag chains. The SPE Hybrid cable fulfils the electrical and transmission requirements for high frequency in accordance...
SRY D 311 is a semi-rigid PVC data cable with small bending radius. Applications are in measuring, control, and voice signals, e.g. in medicine technologies, in scales and low-voltage switchboard...
Tactical Cables, CAT 5e + Power + Signal
Tactical Cables, CAT 5e + Power
Tactical Cables, USB 3.2 + Power
Temperature-resistan t cable foor the wiring of motors /generators / transformers. This cable is suitable for the potting with impregnating materials for example with epoxy resin. Residues can be easily...
The reeling DC charging cable from SAB Bröckskes has been specially developed for applications that require high mechanical strength and flexibility. Its reeling capability makes it ideal for use in...
The DC 300 DS TP is a double shielded signal and control cable with double screen and good EMC characteristics. Application is in measuring, control, and voice signals, e.g. in...
The double shielded multiconductor cable with small outer diameter is used in measuring, control, and voice signals, e.g. in scales and low-voltage switchboard plant engineering, for interference-prone process controls, in...
The DR 724 P Spreader is for use in reeling applications with heavy duty mechanical stress e.g. in motor driven drums in container cranes.
VFD Combo XLPE is a flexible shielded motor supply cable designed for adjustable speed drives and servo systems. Included is an individually shielded pair for wiring a brake or temperature...
VFD Symmetrical XLPE TR is a flexible shielded motor supply cable designed for adjustable speed drives and servo systems. The cable is designed with 3 phase leads and 3 symmetrical...
VFD XLPE 2KV TR is designed for use in variable frequency drive (VFD) applications and rated up to 2000 V. It is a power cable used to supply power to...
VFD XLPE TR is a flexible shielded motor supply cable designed for adjustable speed drives and servo systems. The cores are insulated with a thicker cross linked insulation providing better...

<< Prev Next >>