SAB BRÖCKSKES GmbH & Co. KG Datasheets for Electrical Power Wires
Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket.
Electrical Power Wires: Learn more
| Product Name | Notes |
|---|---|
| B 107 (HV) - Highly Flexible High-Voltage Cable for E-Mobility Test Benches The B 107 (HV) is a highly flexible, unshielded high-voltage single conductor with Besilen® insulation for use in... | |
| GP 400 Sy - PUR: The high-quality 400 Hz cable for fixed FEGP installations at airports As a symmetrically designed 400 Hz power supply solution, the GP 400 Sy – | |
| GP 400 Sy - PVC: The high-quality 400 Hz cable for fixed electrical ground power installations at airports As a symmetrically designed 400 Hz power supply solution, the GP 400... | |
| BiL is a silicone insulated single conductor for tube lamps. Moreover, it is neon coloured. Single conductors for tube lamps are used at high and very unsteady ambient temperatures, mostly... | |
| Cable for fixed installation in aircraft hangars, as well as for use in drag chains and as a festoon cable on passenger boarding bridges. Also available with steel wire armour... | |
| CAT 5 Profinet cable type R with a minimum bending radius of 5 x d. This robotic cable is oil-resistant, halogen-free and can be twisted up to ± 180°/m. The... | |
| Flexible DeviceNet cable with overall copper screen for data transmission & power supply. Each pair is wrapped with aluminium foil and fleece. Data transmission Data pair: 0.24 mm² - white... | |
| For use in flexible applications, e.g. on mobile GPUs, PIT systems and as a connecting cable between sleeve and plug in reeling applications. | |
| Highly flexible PUR Profibus-DP cable with UL approval and a "Fast Connect" cable construction. This oilresistant Profibus cable has been specially developed for communication between automation systems and decentralized peripheral... | |
| Hybrid motor connection cable with overall copper screen 0.6/1 kV for use as all-in-one cable solution in motor feedback systems. This hybrid cable is cULus recognized and is suitable for... | |
| HZLBi is a high-voltage silicone ignition cable that is halogen-free and heat resistant. Applications of ignition cables are at high and very unsteady ambient temperatures in lamp and illumination industries,... | |
| Our lamp cable is used in the lamp and light industry for the connection of halogen lamps and lighting or rather downlights. This cable is because of design reasons equipped... | |
| PUR Motor Power Supply Cable 0,6/1 kV with low capacity construction, UL regognized & CSA approved. | |
| SABIX® A 147 FRNC is a flame retardant, halogen-free wiring cable with a voltage of 600 V. This electrical cable with UL is recommended for use in production of control... | |
| SABIX® A 157 FRNC is a halogen-free wiring cable with a voltage of 1000 V and it has an approval for the US-market. The electrical wiring cable is recommended for... | |
| SABIX® A 810 FRNC is a halogen-free motor connection cable with extended temperature range, improved fire performance, and numbered cores. It is recommended for use in automation technologies, car manufacturing... | |
| SABIX® A 812 C FRNC is a halogen-free motor connection cable with inner sheath, extended temperature range, overall copper screen, improved fire performance, and numbered cores. It is recommended for... | |
| SABIX® BL 410 FRNC is a halogen-free flexible power cable with 0,6/1 kV. Furthermore, it does not cause flame propagation and is flame retardant and self-extinguishing. This cable is made... | |
| SABIX® CC 625 FRNC M is a halogen-free control cable with numbered cores and UL/CSA approval. It is recommended for use in automation technologies, car manufacturing industry, machine construction, and... | |
| SABIX® CC 625 S FRNC M is a halogen-free UL/CSA approved control cable with overall copper screen, numbered cores. This flame retardant and self-extinguishing cable is recommended for use in... | |
| SiAFF/BiAFF is highly flexible silicone insulated strands that are flexible at low temperatures. Moreover, they are made for highly flexible applications for internal wiring of lamps, heating appliances, switchboard plants... | |
| SRY D 321 C is a screened and semi-rigid PVC data cable with good EMC characteristics. It is applied in measuring, control, and voice signals, e.g. in medicine technologies, in... | |
| The highly flexible DC charging cable from SAB Bröckskes was specially developed for fast and safe charging of electric vehicles. Its high flexibility and resilience make it ideal for use... | |
| The halogen-free and flame-retardant CAN bus cable according to NF C 32-070 C1 has good flexibility and is suitable for a temperature range of -30/+90°C. The cable is used for... | |
| The halogen-free and flame-retardant Profibus-DP cable has a peak operating voltage of max. 350 V and a minimum bending radius of 12 x d. This Profibus version, optimized in terms... | |
| The high voltage measuring cable is used in the development of electric vehicles where scoop-proof testing and measuring of up to 1800 V DC operating voltage and application in the... | |
| The screened and paired SRY D 351 C (B) TP is a semi-rigid PVC data cable overall copper screen. It is applied in measuring, control, and voice signals, e.g. in... | |
| The silicone insulated wire BiA is halogen-free and heat resistant. Moreover, it is flame retardant and self-extinguishing acc. to IEC 60332-1-2 + EN 60332-1-2. It is applied for internal wiring... | |
| These cables are suitable for fixed installation and flexible use, e.g. in mechanical and plant engineering under medium mechanical loads in dry, damp and wet rooms. | |
| These high-voltage cables can be used in high-voltage applications e.g. in the fields of agricultural vehicles, construction vehicles and special vehicles. The HV 1000 C - SC is used e.g. | |
| These insulated strands with 0,6/1 kV are for example used in switchboards and distributors, in industrial furnaces and textile machine construction as well as in railway technology. Equally they are... | |
| These insulated strands with 1,8/3 kV are for example used in switchboards and distributors, in industrial furnaces and textile machine construction as well as in railway technology. Equally they are... | |
| These insulated strands with 3,6/6 kV are for example used in switchboards and distributors, in industrial furnaces and textile machine construction as well as in railway technology. Equally they are... | |
| USB 2.0 connection cable for flexible applications in rolling stock. Now with for easier handling as charging cable, for display monitors, ticket printers, handheld-units and other operating devices in rail... |
| << Prev | Next >> |