SAB BRÖCKSKES GmbH & Co. KG Datasheets for Electrical Power Wires
Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket.
Electrical Power Wires: Learn more
| Product Name | Notes |
|---|---|
| BiAF/ GL is silicone insulated strands with fibre-glass braiding. Moreover, they are used for applications at ambient temperatures higher than +55°C, for internal wiring of e.g. lamps and illuminations, heating... | |
| SiHF-J / BiHF-J consists of silicone insulated strands with silicone outer sheath. It is flexible at low temperatures, halogen-free, and heat resistant. It finds its application in plastics processing, packaging... | |
| The High Flex Cable is used for heavy appliances as, for example, motor cable reels hoists, transport systems, movable motors, and farm vehicles with high mechanical stress. DR 730 P... | |
| The High Flex Cable is used for heavy appliances as, for example, motor cable reels hoists, transport systems, movable motors, and farm vehicles with high mechanical stress. | |
| The ZKBi is a voltage-stable, silicone ignition cable that is heat resistant and flexible at low temperatures. It is used at high and very unsteady ambient temperatures, e.g. in thermal... |
| << Prev |