The V-5500 Series Solid State Vacuum Switches interface from vacuum to electrical control circuits. They are adjustable from 1 to 28" Hg with a maximum 29.9" Hg vacuum supply. The Solid State Switch combines precision mechanical switch operating convenience with solid state reliability. It uses the Hall sensor. An intergrate circuit, activated by a magnet located in the operating plunger, produces a digital output. There are no contacts. Supply voltage is 4.5-24 VDC. The Solid State Switch is a direct interface with solid state circuits. The digital logic-level output eliminates the need for conditioning circuitry to obtain a square wave output. A terminal housing can be provided for use with AMP 102241-1 terminals.
| Air Logic | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | V-5500-5 |
| Product Name | Solid State Vacuum Switch |
| Pressure Measurement | Gauge; Vacuum |
| Material | Gas |
| Vacuum Switch Setpoint | 735 to 633 torr (1 to 5 in Hg vac) |
| Signal Output | Other Digital |