Air Logic Sensor Venturi F-4417

Description
The Sensor Venturis are fluidic devices that convert flow changes through bleed-type fluidic sensors to on/off pressure signals. The F-4417-10 and -15 Sensor Venturis are single units designed for two different supply pressure ranges. The Sensor Venturi allows a high velocity of air to pass through the center port drawing a vacuum through the two side output ports producing a definite off signal. For entirely free flow, the output level will be a vacuum, typically equal to 20% of the supply pressure. When sensor flow is obstructed completely, full supply pressure is diverted to the two side output ports. Two output ports are provided on each unit; cap the unused connection with a vinyl cap when required. The F-4417-40 Sensor Venturi is a conveniently mounted composite of four Sensor Venturis with a single supply connection. The output state of each venturi shows on a black and white indicator. The multiple venturi can be panel mounted; holes are provided for #6 screws.
Description
The Sensor Venturis are fluidic devices that convert flow changes through bleed-type fluidic sensors to on/off pressure signals. The F-4417-10 and -15 Sensor Venturis are single units designed for two different supply pressure ranges. The Sensor Venturi allows a high velocity of air to pass through the center port drawing a vacuum through the two side output ports producing a definite off signal. For entirely free flow, the output level will be a vacuum, typically equal to 20% of the supply pressure. When sensor flow is obstructed completely, full supply pressure is diverted to the two side output ports. Two output ports are provided on each unit; cap the unused connection with a vinyl cap when required. The F-4417-40 Sensor Venturi is a conveniently mounted composite of four Sensor Venturis with a single supply connection. The output state of each venturi shows on a black and white indicator. The multiple venturi can be panel mounted; holes are provided for #6 screws.

Suppliers

Company
Product
Description
Supplier Links
Sensor Venturi - F-4417 - Air Logic
Racine, WI, United States
Sensor Venturi
F-4417
Sensor Venturi F-4417
The Sensor Venturis are fluidic devices that convert flow changes through bleed-type fluidic sensors to on/off pressure signals. The F-4417-10 and -15 Sensor Venturis are single units designed for two different supply pressure ranges. The Sensor Venturi allows a high velocity of air to pass through the center port drawing a vacuum through the two side output ports producing a definite off signal. For entirely free flow, the output level will be a vacuum, typically equal to 20% of the supply pressure. When sensor flow is obstructed completely, full supply pressure is diverted to the two side output ports. Two output ports are provided on each unit; cap the unused connection with a vinyl cap when required. The F-4417-40 Sensor Venturi is a conveniently mounted composite of four Sensor Venturis with a single supply connection. The output state of each venturi shows on a black and white indicator. The multiple venturi can be panel mounted; holes are provided for #6 screws.

The Sensor Venturis are fluidic devices that convert flow changes through bleed-type fluidic sensors to on/off pressure signals.

The F-4417-10 and -15 Sensor Venturis are single units designed for two different supply pressure ranges. The Sensor Venturi allows a high velocity of air to pass through the center port drawing a vacuum through the two side output ports producing a definite off signal. For entirely free flow, the output level will be a vacuum, typically equal to 20% of the supply pressure. When sensor flow is obstructed completely, full supply pressure is diverted to the two side output ports. Two output ports are provided on each unit; cap the unused connection with a vinyl cap when required.

The F-4417-40 Sensor Venturi is a conveniently mounted composite of four Sensor Venturis with a single supply connection. The output state of each venturi shows on a black and white indicator. The multiple venturi can be panel mounted; holes are provided for #6 screws.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Pressure Sensors
Product Number F-4417
Product Name Sensor Venturi
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10218628-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Transmitter, 480 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9853 - Newark, An Avnet Company
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Gauge
Signal Output Analog Voltage; Voltage
View Details