Air Logic Miniature Vacuum Switch V-4100-1

Description
The V-4100 Series Vacuum Switches interface from vacuum to electrical controls circuits. They're ideal for low level vacuum applications and are available with preset and adjustable vacuum settings. The V-4100-0.7 is preset at .7" Hg or 10" H20. The V-4100-1 is preset at 1" Hg and the V-4100-4 is adjustable from 1.5 to 4" Hg. Maximum 29.9 Hg. The switches have three electrical terminals: Normally Open, Normally Closed and Common. 01. and 10 AMP switches are available. The switches are furnished with a B80 Barb, 10-32 Barbed Fitting for 1/16" I.D. tubing.
Description
The V-4100 Series Vacuum Switches interface from vacuum to electrical controls circuits. They're ideal for low level vacuum applications and are available with preset and adjustable vacuum settings. The V-4100-0.7 is preset at .7" Hg or 10" H20. The V-4100-1 is preset at 1" Hg and the V-4100-4 is adjustable from 1.5 to 4" Hg. Maximum 29.9 Hg. The switches have three electrical terminals: Normally Open, Normally Closed and Common. 01. and 10 AMP switches are available. The switches are furnished with a B80 Barb, 10-32 Barbed Fitting for 1/16" I.D. tubing.

Suppliers

Company
Product
Description
Supplier Links
Miniature Vacuum Switch - V-4100-1 - Air Logic
Racine, WI, United States
Miniature Vacuum Switch
V-4100-1
Miniature Vacuum Switch V-4100-1
The V-4100 Series Vacuum Switches interface from vacuum to electrical controls circuits. They're ideal for low level vacuum applications and are available with preset and adjustable vacuum settings. The V-4100-0.7 is preset at .7" Hg or 10" H20. The V-4100-1 is preset at 1" Hg and the V-4100-4 is adjustable from 1.5 to 4" Hg. Maximum 29.9 Hg. The switches have three electrical terminals: Normally Open, Normally Closed and Common. 01. and 10 AMP switches are available. The switches are furnished with a B80 Barb, 10-32 Barbed Fitting for 1/16" I.D. tubing.

The V-4100 Series Vacuum Switches interface from vacuum to electrical controls circuits. They're ideal for low level vacuum applications and are available with preset and adjustable vacuum settings. The V-4100-0.7 is preset at .7" Hg or 10" H20. The V-4100-1 is preset at 1" Hg and the V-4100-4 is adjustable from 1.5 to 4" Hg. Maximum 29.9 Hg. The switches have three electrical terminals: Normally Open, Normally Closed and Common. 01. and 10 AMP switches are available. The switches are furnished with a B80 Barb, 10-32 Barbed Fitting for 1/16" I.D. tubing.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Pressure Switches
Product Number V-4100-1
Product Name Miniature Vacuum Switch
Pressure Measurement Gauge; Vacuum
Material Gas
Vacuum Switch Setpoint 735 torr (1 in Hg vac)
Operating Temperature 40 to 120 F (4 to 49 C)
Tech Electro-mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Belleville Actuated
Pressure Measurement Differential
Material Gas
View Details
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details
Differential Pressure Indicator - DPIS125V-PV-15-A-1 - Plast-O-Matic Valves, Inc.
Specs
Pressure Measurement Differential
Material Gas
Display Type Analog Meter
View Details
Pressure Switch - TBS 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details