The V-4100 Series Vacuum Switches interface from vacuum to electrical controls circuits. They're ideal for low level vacuum applications and are available with preset and adjustable vacuum settings. The V-4100-0.7 is preset at .7" Hg or 10" H20. The V-4100-1 is preset at 1" Hg and the V-4100-4 is adjustable from 1.5 to 4" Hg. Maximum 29.9 Hg. The switches have three electrical terminals: Normally Open, Normally Closed and Common. 01. and 10 AMP switches are available. The switches are furnished with a B80 Barb, 10-32 Barbed Fitting for 1/16" I.D. tubing.
| Air Logic | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | V-4100-0.7 |
| Product Name | Miniature Vacuum Switch |
| Pressure Measurement | Gauge; Vacuum |
| Material | Gas |
| Vacuum Switch Setpoint | 742 torr (0.7000 in Hg vac) |
| Operating Temperature | 40 to 120 F (4 to 49 C) |
| Tech | Electro-mechanical |