The V-5100 Series Miniature Pressure Switches interface from vacuum to electrical controls circuits. They're ideal for low differential vacuum applications. The switch is adjustable from 1 to 28" Hg with 29.9" Hg maximum.
| Air Logic | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | V-5100-28 |
| Product Name | Subminiature Vacuum Switch |
| Pressure Measurement | Gauge; Vacuum |
| Material | Gas |
| Vacuum Switch Setpoint | 684 to 48.8 torr (3 to 28 in Hg vac) |
| Operating Temperature | 40 to 120 F (4 to 49 C) |
| Tech | Electro-mechanical |