The V-5300 Series Miniature Pressure Switches interface from vacuum to electrical controls circuits. Designed for a low difference between "ON" and "OFF" vacuum signal.
| Air Logic | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | V-5300-28 |
| Product Name | Low Differential Vacuum Switch |
| Pressure Measurement | Gauge; Vacuum |
| Material | Gas |
| Vacuum Switch Setpoint | 684 to 48.8 torr (3 to 28 in Hg vac) |
| Operating Temperature | 40 to 120 F (4 to 49 C) |
| Tech | Electro-mechanical |